JIT Packaging Datasheets for Bags and Sacks

Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more

Page: 1 2
Product Name Notes
Anti-Static Flat Poly Bags, 2 Mil Protect electronic components from static build-up.• Constructed from pink anti-static polyethylne film.• Keeps products clean and moisture free.• Heat sealers also available.
Anti-Static Flat Poly Bags, 4 Mil Protect electronic components from static build-up.• Constructed from pink anti-static polyethylne film.• Keeps products clean and moisture free.• Heat sealers also available.
Anti-Static Flat Poly Bags, 6 Mil Protect electronic components from static build-up.• Constructed from pink anti-static polyethylne film.• Keeps products clean and moisture free.• Heat sealers also available.
Anti-Static Poly Tubing, 2 MIL Great for circuit boards, resistors and other electronic components.• Make your own custom size anti-static bags.• Provides excellent static discharge protection.• Pink polyethylene film.• Bags...
Anti-Static Poly Tubing, 4 MIL Great for circuit boards, resistors and other electronic components.• Make your own custom size anti-static bags.• Provides excellent static discharge protection.• Pink polyethylene film.• Bags...
Black Static Shielding Bags Protect expensive electronic equipment from damage due to electrostatic discharge.• Static shielding bags provide a complete faraday cage protection.• Meets the electrostatic requirements of Mil B-81705...
Double Track Reclosable Poly Bags, 4 MIL Double track provides protection from leakage.
Flat Poly Bags, 1.5 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil -...
Flat Poly Bags, 2 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil -...
Flat Poly Bags, 3 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil -...
Hang Hole Reclosable Poly Bags, 2 MIL Perfect for retail and industrial applications. * Convenient pre-punched hole for hanging or tying.
Hang Hole Reclosable Poly Bags, 4 MIL Perfect for retail and industrial applications. * Convenient pre-punched hole for hanging or tying.
Heavy Duty Flat Poly Bags, 6 Mil Extra strong bags for heavy-duty applications. • 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contact.• 4 Mil...
Poly Tubing, 1.5 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat...
Poly Tubing, 2 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat...
Poly Tubing, 3 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat...
Poly Tubing, 4 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for...
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for...

<< Prev