JIT Packaging 36" x 1075` 4 Mil Heavy Duty Poly Tubing PT3604

Description
Poly Tubing, 4 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.
Description
Poly Tubing, 4 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Suppliers

Company
Product
Description
Supplier Links
36
Lebanon, OH, USA
36" x 1075` 4 Mil Heavy Duty Poly Tubing
PT3604
36" x 1075` 4 Mil Heavy Duty Poly Tubing PT3604
Poly Tubing, 4 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Poly Tubing, 4 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number PT3604
Product Name 36" x 1075` 4 Mil Heavy Duty Poly Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Carbide Insert Packaging - 3-3/4X1-15/32X1/4 (95.3X37.5X6.6 MM) 1 CELL INSERT BOX - IB01/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details