JIT Packaging 8" x 725` 6 Mil Heavy Duty Poly Tubing PT0806

Description
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.
Description
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Suppliers

Company
Product
Description
Supplier Links
8
Lebanon, OH, USA
8" x 725` 6 Mil Heavy Duty Poly Tubing
PT0806
8" x 725` 6 Mil Heavy Duty Poly Tubing PT0806
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number PT0806
Product Name 8" x 725` 6 Mil Heavy Duty Poly Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Detachable Packaging for Grooving Inserts - 8.86X1.81X.81 (38X38X16MM) 5 CELL SNAP BOX W/FOAM - IBSB05/38KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.8071 inch (20.5 mm)
Length 8.86 inch (225 mm)
View Details