JIT Packaging 2" x 1450` 3 Mil Poly Tubing PT0203

Description
Poly Tubing, 3 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.
Description
Poly Tubing, 3 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Suppliers

Company
Product
Description
Supplier Links
2
Lebanon, OH, USA
2" x 1450` 3 Mil Poly Tubing
PT0203
2" x 1450` 3 Mil Poly Tubing PT0203
Poly Tubing, 3 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Poly Tubing, 3 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number PT0203
Product Name 2" x 1450` 3 Mil Poly Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/E - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details