JIT Packaging 20" x 2900` 1 1/2 Mil Poly Tubing PT2015

Description
Poly Tubing, 1.5 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.
Description
Poly Tubing, 1.5 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Suppliers

Company
Product
Description
Supplier Links
20
Lebanon, OH, USA
20" x 2900` 1 1/2 Mil Poly Tubing
PT2015
20" x 2900` 1 1/2 Mil Poly Tubing PT2015
Poly Tubing, 1.5 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Poly Tubing, 1.5 MIL Add flexibility to your line without stocking a wide variety of bags. Make custom bags in seconds.• Cut the length you need, insert product and heat seal both ends. • Impulse sealers also available.• Use with our dispensers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number PT2015
Product Name 20" x 2900` 1 1/2 Mil Poly Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
HSS Inserts Packaging - 1.20X1.20X.51(30.5X30.5X13 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/FW - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details