JIT Packaging 16" x 725` 6 Mil Heavy Duty Poly Tubing PT1606

Description
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.
Description
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Suppliers

Company
Product
Description
Supplier Links
16
Lebanon, OH, USA
16" x 725` 6 Mil Heavy Duty Poly Tubing
PT1606
16" x 725` 6 Mil Heavy Duty Poly Tubing PT1606
Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Poly Tubing, 6 MIL Makes a custom size heavy-duty bag every time! • Cut tubing to desired length, insert product and heat seal. Use 4 and 6 Mil tubing for packing heavy items.• Poly tubing dispensers shown on page x.• Seal with impulse sealers• Use with our dispensers.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number PT1606
Product Name 16" x 725` 6 Mil Heavy Duty Poly Tubing
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details