JIT Packaging Datasheets for Paper and Paperboard Materials
Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more
| Product Name | Notes |
|---|---|
| 1-Ply Jumbo Roll | |
| 1-Ply Standard Roll | |
| 2-Ply Coreless Standard Roll | |
| 2-Ply Jumbo Roll | |
| 2-Ply Standard Roll | |
| Coreless Jumbo Roll | |
| Hardwound Roll Towels | |
| Indented Kraft Paper Rolls Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled... | |
| Indented Kraft Paper Sheets Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled... | |
| Kraft Paper Rolls Excellent for wrapping boxes, parts or for layering. A natural void-fill. Kraft Paper is bio-degradable and easily recyclable. Made from 100% recycled fibers. Dispensers also available. | |
| Kraft Paper Sheets Pre-cut sheets make packing uniform products easier. Choose from 30#,40# or 50# kraft paper. 100% recycled. Available in 50 lb. bundles. | |
| Newsprint Rolls Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Available sheeted or in rolls. Roll fits standard paper cutters. | |
| Newsprint Sheets Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Available sheeted or in rolls. Roll fits standard paper cutters. |