Conxall Corporation Combination Standard Size Video & 1/4" Long Fr... VAPK3HD75TX

Description
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.
Description
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Suppliers

Company
Product
Description
Supplier Links
Combination Standard Size Video & 1/4
Villa Park, IL, USA
Combination Standard Size Video & 1/4" Long Fr...
VAPK3HD75TX
Combination Standard Size Video & 1/4" Long Fr... VAPK3HD75TX
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays 2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Combination Standard Size Video & 1/4" Long Frame Audio Patchbays
2RU, 13 Standard "HD" 3Ghz Video Jacks, Normalled / 75 Ohm Terminated and 26 1/4" Long Frame Audio Jacks, Normals Brought Out
The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Patch Panels
Product Number VAPK3HD75TX
Product Name Combination Standard Size Video & 1/4" Long Fr...
Port Type Audio Plugs and Jacks
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details