Switchcraft, Inc. VPP Standard Size Video Patchbays VPP26K1HD75TX

Description
1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm terminated/non-termi nated configurations.
Request a Quote Datasheet
Description
1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm terminated/non-termi nated configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VPP Standard Size Video Patchbays - VPP26K1HD75TX - Conxall Corporation
Villa Park, IL, USA
VPP Standard Size Video Patchbays
VPP26K1HD75TX
VPP Standard Size Video Patchbays VPP26K1HD75TX
1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normal led and 75 Ohm terminated/non-termi nated configurations.

1RU, 2X26 Standard "HD" 3Ghz Video Bay, Normalled / 75 Ohm Terminated
VPP Series Standard Size video patchbays meet SMPTE 424M specification (up to 3 GHz) and are available in normalled/non-normalled and 75 Ohm terminated/non-terminated configurations.

Supplier's Site
Patchbay, Jack Panels - SC3537-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
SC3537-ND
Patchbay, Jack Panels SC3537-ND
PATCHBAY 26JACK HD TERMINATED

PATCHBAY 26JACK HD TERMINATED

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey
Product Category Patch Panels Patch Panels
Product Number VPP26K1HD75TX SC3537-ND
Product Name VPP Standard Size Video Patchbays Patchbay, Jack Panels
Port Type Audio Plugs and Jacks
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
48-Port 1U Rack-Mount High-Density UTP 110-Type Patch Panel, RJ45 Ethernet, 568B, Cat5/5e, TAA - N052-048-1U - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 48
Height in U 1
View Details
2 suppliers
Fiber Optic Patch Panel - PSJ24BK - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Features UL Certified
View Details