Georgia-Pacific Corporation Datasheets for Composite Panels
Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.
Composite Panels: Learn more
| Product Name | Notes |
|---|---|
| DensDeck® Prime Roof Board is a durable roof substrate and cover board. As component in virtually any commercial roofing system, it can help mitigate the owner's risk from fire, foot... | |
| DensDeck® Roof Board, with fiberglass mats and a noncombustible* gypsum core, is designed to address persistent challenges inherent in commercial roofing assemblies. As a thermal barrier, DensDeck panels provide needed... | |
| DensGlass® Shaftliner is a premium 1" Type X gypsum panel (per ASTM C 1658) backed on both faces with coated fiberglass mat. This architecturally specified product is an ideal substitute... | |
| Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It... | |
| Engineered to provide the highest MOE, MOR and IB values of any of our particleboard panels, TemStock M3i™ is especially well suited for demanding furniture applications. Details Delivers exceptional face... | |
| Outstanding machinability and top-quality finishing characteristics you expect from UltraStock® MDF, but with less product weight. Details Helps reduce the weight of ready-to-assemble products. Panels can be painted, printed, stained,... | |
| TemStock B™ particleboard is value engineered for balance. TemStock B delivers a good balance of performance and productivity. Details Designed for machining processes where longer production runs and increased tool... | |
| TemStock FREE™ offers designers, specifiers and manufacturers particleboard with no added formaldehyde resins and emission levels lower than CARB Phase 2 standards. Details Meets Eco-Certified Composite (ECC) Standard, the most... | |
| TemStock MR™ is designed specifically for cabinets and fixtures with an elevated risk of exposure to liquids and high humidity. Details Formulated to provide increased protection without sacrificing performance. Can... | |
| TemStock S™ particleboard is value engineered for strength while providing exceptional surface smoothness for even the thinnest laminates. Details Manufactured for maximum strength Provides exceptional surface smoothness for even the... | |
| TemStock W™ particleboard is value engineered for weight. When the objective is delivering lightweight component parts or finished products, TemStock W offers weight savings. Details Lighter than standard particleboard with... | |
| The smooth, consistent face of UltraStock® Select MDF is designed for RTF Cabinet Door and other machining applications. Details Smooth surface is polished with a final 150 grit finish suitable... | |
| ToughRock® Fireguard C® Soffit Board is designed to be used as exterior ceilings (called soffits) that are protected from direct exposure to water. Suitable for multi-family residential, commercial, institutional, and... | |
| ToughRock® Span 24® Ceiling Board is a versatile ceiling and wall covering material for use in new building construction or renovation. It is designed for direct mechanical attachment (screws or... | |
| ToughRock® Span 24® Lite-Weight Ceiling Board is lighter in weight than traditional ToughRock® Span 24® Ceiling Board, making it easier to handle and install. It is specially formulated for use... | |
| UltraStock® MR MDF is designed to work well in interior applications where moisture is a concern. Details Sink bases, dishwasher enclosures, wet-area residential applications May be used on interior window... | |
| UltraStock® Premium MDF combines super-refined fiber resources and proven production processes to produce virtually defect-free panels with the machinability and finishing characteristics needed for high-volume performance. Details High-quality fiber finish... | |
| When an industrial or commercial application calls for fire resistance, TemStock FR™ particleboard delivers. Details Excellent substrate for wood veneers, high and low pressure laminates and vinyl overlays. May be... |