Georgia-Pacific Corporation Datasheets for Wallboard

Wallboard is used to create a fireproof barrier in interior spaces. They are also used to provide decorative value.
Wallboard: Learn more

Product Name Notes
DensArmor Plus Abuse-Resistant Interior Panel is the first fiberglass mat abuse-resistant panel designed as a replacement for paper-faced panels in commercial building interiors. Moisture- and mold-resistant, DensArmor Plus Abuse-Resistant Panel...
For additional information about tested and standards related to mold and moisture resistance, refer online to important product fire, safety and use information. DensArmor Plus Impact-Resistant Interior Panel is the...
For additional information about tested and standards related to mold and moisture resistance, refer online to important product fire, safety and use information. DensArmor Plus Interior Panel is a highly...
High-flex ToughRock® Flexroc® Gypsum Board is designed for inside and outside radius curve installations including archways, columns, curved partition walls and curved stairways. The strong yet flexible 1/4" board can...
ToughRock® Fireguard X™ and Fireguard C® Gypsum Boards are Type X (as defined in ASTM C 1396), interior drywall products for wall and ceiling construction, and classified for fire resistance...
ToughRock® Gypsum Board is an interior drywall material used for walls and ceilings in new construction or renovation work. It attaches directly to wood and metal framing or existing surfaces...
ToughRock® Mold-Guard™, Mold-Guard Fireguard X™ and Fireguard X Abuse-Resistant Gypsum Boards are designed for use in interior wall and ceiling drywall applications. Featuring 100% recycled, green treated face paper and...
ToughRock® Veneer Plaster Base is a gypsum plaster base with a high-suction face paper. This product is often referred to as "blue board" due to the blue face paper that...