Georgia-Pacific Corporation UltraStock® Select MDF

Description
The smooth, consistent face of UltraStock® Select MDF is designed for RTF Cabinet Door and other machining applications. Details Smooth surface is polished with a final 150 grit finish suitable for paints, stains, veneers or laminates Applications RTF Cabinet Door and other machining applications Dimensions Thickness 3/8" - 3/4” Widths To five feet Lengths To sixteen feet Physical Properties Minimum Panel Averages1 3/8" - < 1/2" 1/2" - 3/4" IB-Internal Bond, psi2 120 120 MOR, psi 4,5003 4,050 MOE, kpsi 4503 405 Face Screwholding, lbs. 270 270 Edge Screwholding, lbs.4 NA 250 1. One-panel minimum average per ANSI 208.2 2. Minimum individual value per ANSI 208.1 3. ASTM D1037-06-PART B for <9.5mm (0.375") 4. Edge screw pull for less than 5/8" not applicable Tolerances Length & Width ± 1/16" per panel Squareness ± 1/64" per foot of length Straightness ± 1/64" per foot of length Thickness (within panel) ± 0.005" Thickness (panel to panel) ± 0.005" Raw Materials Wood Species: Mixed Hardwoods Transportation Truck or rail Environmental Credits LEED Credit Description Recycled Content MR credit 4 Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials. Regional Materials MR credit 5 Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials. National Green Building Standard Credits Description Pre-Consumer Recycled Content 604.1(2) Use recycled content products in major areas such as walls, floor, insulation and roofing. FSC® Certification 606.2(3) Wood or wood-based products available that are certified by Forest Stewardship Council™. Other Certification 606.2(6) Wood-based components certified in accordance to CPA ECC 4-11. Low Formaldehyde/VOC Emissions 901.4(a) In compliance with ANSI A208.1. Low Formaldehyde/VOC Emissions 901.4(c) In compliance with CPA ECC 4-11. CARB Credits Description California Air Resource Board C.A.R.B. In compliance with CARB phase 2 requirements. Formaldehyde Emissions Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.
Description
The smooth, consistent face of UltraStock® Select MDF is designed for RTF Cabinet Door and other machining applications. Details Smooth surface is polished with a final 150 grit finish suitable for paints, stains, veneers or laminates Applications RTF Cabinet Door and other machining applications Dimensions Thickness 3/8" - 3/4” Widths To five feet Lengths To sixteen feet Physical Properties Minimum Panel Averages1 3/8" - < 1/2" 1/2" - 3/4" IB-Internal Bond, psi2 120 120 MOR, psi 4,5003 4,050 MOE, kpsi 4503 405 Face Screwholding, lbs. 270 270 Edge Screwholding, lbs.4 NA 250 1. One-panel minimum average per ANSI 208.2 2. Minimum individual value per ANSI 208.1 3. ASTM D1037-06-PART B for <9.5mm (0.375") 4. Edge screw pull for less than 5/8" not applicable Tolerances Length & Width ± 1/16" per panel Squareness ± 1/64" per foot of length Straightness ± 1/64" per foot of length Thickness (within panel) ± 0.005" Thickness (panel to panel) ± 0.005" Raw Materials Wood Species: Mixed Hardwoods Transportation Truck or rail Environmental Credits LEED Credit Description Recycled Content MR credit 4 Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials. Regional Materials MR credit 5 Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials. National Green Building Standard Credits Description Pre-Consumer Recycled Content 604.1(2) Use recycled content products in major areas such as walls, floor, insulation and roofing. FSC® Certification 606.2(3) Wood or wood-based products available that are certified by Forest Stewardship Council™. Other Certification 606.2(6) Wood-based components certified in accordance to CPA ECC 4-11. Low Formaldehyde/VOC Emissions 901.4(a) In compliance with ANSI A208.1. Low Formaldehyde/VOC Emissions 901.4(c) In compliance with CPA ECC 4-11. CARB Credits Description California Air Resource Board C.A.R.B. In compliance with CARB phase 2 requirements. Formaldehyde Emissions Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.

Suppliers

Company
Product
Description
Supplier Links
UltraStock® Select MDF -  - Georgia-Pacific Corporation
Atlanta, GA, USA
UltraStock® Select MDF
UltraStock® Select MDF
The smooth, consistent face of UltraStock® Select MDF is designed for RTF Cabinet Door and other machining applications. Details Smooth surface is polished with a final 150 grit finish suitable for paints, stains, veneers or laminates Applications RTF Cabinet Door and other machining applications Dimensions Thickness 3/8" - 3/4” Widths To five feet Lengths To sixteen feet Physical Properties Minimum Panel Averages1 3/8" - < 1/2" 1/2" - 3/4" IB-Internal Bond, psi2 120 120 MOR, psi 4,5003 4,050 MOE, kpsi 4503 405 Face Screwholding, lbs. 270 270 Edge Screwholding, lbs.4 NA 250 1. One-panel minimum average per ANSI 208.2 2. Minimum individual value per ANSI 208.1 3. ASTM D1037-06-PART B for <9.5mm (0.375") 4. Edge screw pull for less than 5/8" not applicable Tolerances Length & Width ± 1/16" per panel Squareness ± 1/64" per foot of length Straightness ± 1/64" per foot of length Thickness (within panel) ± 0.005" Thickness (panel to panel) ± 0.005" Raw Materials Wood Species: Mixed Hardwoods Transportation Truck or rail Environmental Credits LEED Credit Description Recycled Content MR credit 4 Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials. Regional Materials MR credit 5 Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials. National Green Building Standard Credits Description Pre-Consumer Recycled Content 604.1(2) Use recycled content products in major areas such as walls, floor, insulation and roofing. FSC® Certification 606.2(3) Wood or wood-based products available that are certified by Forest Stewardship Council™. Other Certification 606.2(6) Wood-based components certified in accordance to CPA ECC 4-11. Low Formaldehyde/VOC Emissions 901.4(a) In compliance with ANSI A208.1. Low Formaldehyde/VOC Emissions 901.4(c) In compliance with CPA ECC 4-11. CARB Credits Description California Air Resource Board C.A.R.B. In compliance with CARB phase 2 requirements. Formaldehyde Emissions Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.

The smooth, consistent face of UltraStock® Select MDF is designed for RTF Cabinet Door and other machining applications.

Details

  • Smooth surface is polished with a final 150 grit finish suitable for paints, stains, veneers or laminates

Applications

RTF Cabinet Door and other machining applications

Dimensions

Thickness3/8" - 3/4”
WidthsTo five feet
LengthsTo sixteen feet

Physical Properties

Minimum Panel Averages13/8" - < 1/2"1/2" - 3/4"
IB-Internal Bond, psi2120120
MOR, psi4,50034,050
MOE, kpsi4503405
Face Screwholding, lbs.270270
Edge Screwholding, lbs.4NA250

1. One-panel minimum average per ANSI 208.2
2. Minimum individual value per ANSI 208.1
3. ASTM D1037-06-PART B for <9.5mm (0.375")
4. Edge screw pull for less than 5/8" not applicable

Tolerances

Length & Width± 1/16" per panel
Squareness± 1/64" per foot of length
Straightness± 1/64" per foot of length
Thickness (within panel)± 0.005"
Thickness (panel to panel)± 0.005"

Raw Materials

Wood Species: Mixed Hardwoods

Transportation

Truck or rail

Environmental Credits

LEEDCreditDescription
Recycled ContentMR credit 4Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials.
Regional MaterialsMR credit 5Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials.
National Green Building StandardCreditsDescription
Pre-Consumer Recycled Content604.1(2)Use recycled content products in major areas such as walls, floor, insulation and roofing.
FSC® Certification606.2(3)Wood or wood-based products available that are certified by Forest Stewardship Council™.
Other Certification606.2(6)Wood-based components certified in accordance to CPA ECC 4-11.
Low Formaldehyde/VOC Emissions901.4(a)In compliance with ANSI A208.1.
Low Formaldehyde/VOC Emissions901.4(c)In compliance with CPA ECC 4-11.
CARBCreditsDescription
California Air Resource BoardC.A.R.B.In compliance with CARB phase 2 requirements.

Formaldehyde Emissions

Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.

Supplier's Site

Technical Specifications

  Georgia-Pacific Corporation
Product Category Composite Panels
Product Name UltraStock® Select MDF
Skin Type Wood
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
High Density Tooling Foam Board - LAST-A-FOAM® FR-4520 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 592 to 593 lbs/in (1037 to 1039 N/cm)
View Details
Fiberglass Foam and Hollow Core Panels - DURASHIELD - Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Core Type Foam
Application Industrial
View Details