Georgia-Pacific Corporation Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| “Meals to Go” gabled handled carton was designed with the customer in mind. Made of 200# test C--flute corrugated with an automatic full ¬flap bottom closure & strong gabled handles,... | |
| » Grab & go versatility » Perfect for lunch & snacks » Stores Flat - Saves valuable storage space » Colorful, contemporary designs kids will love | |
| » Great for backroom, food preparation and portion control » Poly coated to provide a grease and moisture barrier » Suitable for microwave reheating | |
| » Polycoated and durable to resist moisture and grease » Eliminates the need for liners » Moisture & grease resistant | |
| » Strong and sturdy for all beverage sizes » Stores flat- occupies little storage space » Auto-fold construction for easy set-up » Engineered from kraft board | |
| » Strong and sturdy for all beverage sizes » Stores flat- occupies little storage space » Auto-fold construction for easy set-up » Engineered from kraft board » Also available in... | |
| 2 lb. polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated and durable to resist moisture and grease... | |
| 2.5 pound polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated » No need to use a tray... | |
| 3 lb polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated and durable to resist moisture and grease... | |
| 5 lb. polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated and durable to resist moisture and grease... | |
| A classic favorite, these red plaid cartons feature sturdy construction to help protect finished products. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. | |
| Dixie handled drink carrier holds up to (2) 32 oz. drinks and (2) 44 oz. drinks and comes with push-in straps accommodate smaller drinks. Sturdy construction protects your beverages. Convenient... | |
| Dixie® Carryout Tray | |
| Fresh From The Sea handled lobster carton is a convenient, easy way to get live lobster from store to home with little effort. The carton sets up easily and makes... | |
| Handled drink carriers come in a variety of two and four cup structures holding 24 oz. to 44 oz. size drinks. Sturdy construction protects your beverages. Convenient to keep on... | |
| Impress guests and showcase food in an aesthetically-pleasi ng fashion with Pathways™, the latest product design from Dixie®. With a crisp white background for a clean, pure look and a... | |
| Molded fiber three compartment container is a sustainable option for serving multiple foods while maintaining portion control. Features & Benefits: » A great alternative to foam » *Product may be... | |
| One half pound polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. | |
| Quality, variety and affordability….it’s plain and simple to see! These white windowed bakery boxes come in all shapes and sizes and can even be customized. Sturdy construction protects your finished... | |
| Quality, variety, a affordability...it’s plain and simple to see! These classic white takeout boxes are offered in several popular sizes and can be customized. Sturdy construction protects your finished products. | |
| Quality, variety, affordability...it’s plain and simple to see! These classic white takeout boxes are offered in several popular sizes and can be customized. Sturdy construction protects your finished products. Convenient... | |
| Quality, variety, affordability...it’s plain and simple to see! These classic white takeout boxes feature sturdy construction to help protect finished products. Convenient to keep on hand, these boxes ship and... | |
| Quality, variety, affordability...it’s plain and simple to see! This pinstripe windowed bakery box features sturdy construction to help protect finished products during storage and delivery. Convenient to keep on hand,... | |
| Quality, variety, affordability...it’s plain and simple to see! This white / pinstripe windowed bakery box features sturdy construction to help protect finished products during storage and delivery. Convenient to keep... | |
| Quality, variety, affordability...it’s plain and simple to see! This white windowed bakery box features sturdy construction to help protect finished products during storage and delivery. Convenient to keep on hand,... | |
| Quality. variety and affordability….it is plain and simple to see! Our white bakery boxes come in all shapes and sizes and can even be customized. Sturdy construction protects your finished... | |
| Quality. variety and affordability….it is plain and simple to see! Our white windowed bakery boxes come in all shapes and sizes and can even be customized. Sturdy construction protects your... | |
| The unbleached sandwich and salad containers can hold a variety of food and have a naturally beautiful look to help enhance the guest’s take out experience. Features & Benefits: » | |
| These 10 pound Red Plaid food trays are made from a sheet of poly-coated board. The one-piece construction results in an economical open-top container to serve a wide variety of... | |
| These 5 pound Red Plaid food trays are made from a sheet of poly-coated board. The one-piece construction results in an economical open-top container to serve a wide variety of... | |
| These cartons feature sturdy construction to help protect finished products. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Great for deli items and... | |
| These classic favorite red plaid takeout boxes feature sturdy construction to help protect finished products. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. | |
| These naturally beautiful trays are manufactured from unbleached base board. Product can be processed in commercial-scale composting operations where available. Features & Benefits: » Polycoated and durable to resist moisture... | |
| These Red Plaid food trays are made from a sheet of poly-coated board. The one-piece construction results in an economical open-top container to serve a wide variety of uses. Features... | |
| This 3# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect... | |
| This 5# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect... | |
| This mini 4 oz. tray is great for sampling especially in grocery stores or anywhere offering food sampling. Additionally the trays are a great alternative to portion cups for in-house... |