UltraStock® MR MDF is designed to work well in interior applications where moisture is a concern.
Details
Sink bases, dishwasher enclosures, wet-area residential applications
May be used on interior window and door trim, baseboards and laminate flooring.
Laboratories, locker rooms, laundry areas, cafeterias of schools, industrial facilities and other public buildings.
Applications
Sink bases, dishwasher enclosures, wet-area residential applications
May be used on interior window and door trim, baseboards and laminate flooring that may become wet from mopping, condensation or even foot traffic.
Laboratories, locker rooms, laundry areas, cafeterias of schools, industrial facilities and other public buildings where wetness or high humidity are a factor.
Dimensions
Thickness
1/4" - 1 5/16”
Widths
To five feet
Lengths
To sixteen feet
Physical Properties
Minimum Panel Averages1
1/4 - < 1/2"
1/2" - 3/4"
> 3/4"
IB-Internal Bond, psi
120
110
90
MOR, psi
4,050
4,050
4,050
MOE, kpsi
405
405
405
Face Screwholding, lbs.
250
270
270
Edge Screwholding, lbs.2
NA
250
250
24-Hour Thickness Swell
10%
7%
4%
1. One-panel minimum average per ANSI 208.2 2. Not applicable for thinner than 5/8"
Tolerances
Length & Width
± 1/16" per panel
Squareness
± 1/64" per foot of length
Straightness
± 1/64" per foot of length
Thickness (within panel)
± 0.005"
Thickness (panel to panel)
± 0.005"
Raw Materials
Wood Species: Mixed Hardwoods
Transportation
Truck or rail
Environmental Credits
LEED
Credit
Description
Recycled Content
MR credit 4
Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials.
Regional Materials
MR credit 5
Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials.
National Green Building Standard
Credits
Description
Pre-Consumer Recycled Content
604.1(2)
Use recycled content products in major areas such as walls, floor, insulation and roofing.
FSC® Certification
606.2(3)
Wood or wood-based products available that are certified by Forest Stewardship Council™.
Other Certification
606.2(6)
Wood-based components certified in accordance to CPA ECC 4-11.
Low Formaldehyde/VOC Emissions
901.4(a)
In compliance with ANSI A208.1.
Low Formaldehyde/VOC Emissions
901.4(c)
In compliance with CPA ECC 4-11.
CARB
Credits
Description
California Air Resource Board
C.A.R.B.
In compliance with CARB phase 2 requirements.
Formaldehyde Emissions
Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.
UltraStock® MR MDF is designed to work well in interior applications where moisture is a concern.
Details
- Sink bases, dishwasher enclosures, wet-area residential applications
- May be used on interior window and door trim, baseboards and laminate flooring.
- Laboratories, locker rooms, laundry areas, cafeterias of schools, industrial facilities and other public buildings.
Applications
- Sink bases, dishwasher enclosures, wet-area residential applications
- May be used on interior window and door trim, baseboards and laminate flooring that may become wet from mopping, condensation or even foot traffic.
- Laboratories, locker rooms, laundry areas, cafeterias of schools, industrial facilities and other public buildings where wetness or high humidity are a factor.
Dimensions
| Thickness | 1/4" - 1 5/16” |
| Widths | To five feet |
| Lengths | To sixteen feet |
Physical Properties
| Minimum Panel Averages1 | 1/4 - < 1/2" | 1/2" - 3/4" | > 3/4" |
| IB-Internal Bond, psi | 120 | 110 | 90 |
| MOR, psi | 4,050 | 4,050 | 4,050 |
| MOE, kpsi | 405 | 405 | 405 |
| Face Screwholding, lbs. | 250 | 270 | 270 |
| Edge Screwholding, lbs.2 | NA | 250 | 250 |
| 24-Hour Thickness Swell | 10% | 7% | 4% |
1. One-panel minimum average per ANSI 208.2
2. Not applicable for thinner than 5/8"
Tolerances
| Length & Width | ± 1/16" per panel |
| Squareness | ± 1/64" per foot of length |
| Straightness | ± 1/64" per foot of length |
| Thickness (within panel) | ± 0.005" |
| Thickness (panel to panel) | ± 0.005" |
Raw Materials
Wood Species: Mixed Hardwoods
Transportation
Truck or rail
Environmental Credits
| LEED | Credit | Description |
| Recycled Content | MR credit 4 | Awards 1 or 2 points for using products with recycled content that constitute at least 10% or 20%, based on cost, of the total value of project materials. |
| Regional Materials | MR credit 5 | Awards 1 or 2 points for using materials on a project that are extracted and manufactured within 500 miles that constitute at least 10% or 20%, based on cost, of the total value of project materials. |
| National Green Building Standard | Credits | Description |
| Pre-Consumer Recycled Content | 604.1(2) | Use recycled content products in major areas such as walls, floor, insulation and roofing. |
| FSC® Certification | 606.2(3) | Wood or wood-based products available that are certified by Forest Stewardship Council™. |
| Other Certification | 606.2(6) | Wood-based components certified in accordance to CPA ECC 4-11. |
| Low Formaldehyde/VOC Emissions | 901.4(a) | In compliance with ANSI A208.1. |
| Low Formaldehyde/VOC Emissions | 901.4(c) | In compliance with CPA ECC 4-11. |
| CARB | Credits | Description |
| California Air Resource Board | C.A.R.B. | In compliance with CARB phase 2 requirements. |
Formaldehyde Emissions
Complies with the California Air Resources Board (CARB) Phase 2 formaldehyde emission standards or exceed those levels in the case of NAF products. UltraStock MDF NAF products comply with CARB-NAF.