Georgia-Pacific Corporation DensShield® Tile Backer

Description
Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured acrylic coating. DensShield conforms to requirements of the 2009 IBC/IRC Code for tile backer in wet areas. It is the ideal ceramic tile underlayment for new construction, bathroom remodeling, pool areas, and many other high humidity or wet areas. It can also be painted or used in non-wet areas. It is available in convenient sizes, including a 5/8" Type X board (per ASTM C 1178) for use in appropriate fire-rated assemblies. With millions of square feet installed, DensShield has a long and successful track record. Easier to handle than cement board, it cuts and installs like drywall, without special tools or fasteners. Lightweight and strong, DensShield is built for speed on the job site.
Description
Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured acrylic coating. DensShield conforms to requirements of the 2009 IBC/IRC Code for tile backer in wet areas. It is the ideal ceramic tile underlayment for new construction, bathroom remodeling, pool areas, and many other high humidity or wet areas. It can also be painted or used in non-wet areas. It is available in convenient sizes, including a 5/8" Type X board (per ASTM C 1178) for use in appropriate fire-rated assemblies. With millions of square feet installed, DensShield has a long and successful track record. Easier to handle than cement board, it cuts and installs like drywall, without special tools or fasteners. Lightweight and strong, DensShield is built for speed on the job site.

Suppliers

Company
Product
Description
Supplier Links
DensShield® Tile Backer -  - Georgia-Pacific Corporation
Atlanta, GA, USA
DensShield® Tile Backer
DensShield® Tile Backer
Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured acrylic coating. DensShield conforms to requirements of the 2009 IBC/IRC Code for tile backer in wet areas. It is the ideal ceramic tile underlayment for new construction, bathroom remodeling, pool areas, and many other high humidity or wet areas. It can also be painted or used in non-wet areas. It is available in convenient sizes, including a 5/8" Type X board (per ASTM C 1178) for use in appropriate fire-rated assemblies. With millions of square feet installed, DensShield has a long and successful track record. Easier to handle than cement board, it cuts and installs like drywall, without special tools or fasteners. Lightweight and strong, DensShield is built for speed on the job site.

Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured acrylic coating.

DensShield conforms to requirements of the 2009 IBC/IRC Code for tile backer in wet areas. It is the ideal ceramic tile underlayment for new construction, bathroom remodeling, pool areas, and many other high humidity or wet areas. It can also be painted or used in non-wet areas. It is available in convenient sizes, including a 5/8" Type X board (per ASTM C 1178) for use in appropriate fire-rated assemblies.

With millions of square feet installed, DensShield has a long and successful track record. Easier to handle than cement board, it cuts and installs like drywall, without special tools or fasteners. Lightweight and strong, DensShield is built for speed on the job site.

Supplier's Site

Technical Specifications

  Georgia-Pacific Corporation
Product Category Composite Panels
Product Name DensShield® Tile Backer
Skin Type Concrete / Fiber Cement
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Skin Type Cloth / Fabric
Core Type Lead Lined
Application Construction; Industrial
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7106 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 104 to 114 lbs/in (182 to 200 N/cm)
View Details
Fiber Reinforced Strengthening Strip - SAFSTRIP - Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Application Construction
Thickness 0.1250 inches (3.17 mm)
View Details