Georgia-Pacific Corporation Datasheets for Plywood
Plywood is a type of board made from thin sheets of wood. The layers are glued together, each with its grain at right angles to adjacent layers for greater strength.
Plywood: Learn more
| Product Name | Notes |
|---|---|
| Comfort and satisfaction in upholstered furniture start with a solid foundation. There is no better foundation to start with than PlyFrame® panels, made from soft hardwood (poplar/gum) or southern pine. | |
| DryPly® plywood sub-floor panels have a water-repellent coating to provide weather protection during the normal exposed construction cycle*. DryPly plywood is backed by a lifetime limited homeowner warranty. Details Durable... | |
| From ceilings to walls to wainscoting, Ply-Bead® real wood panels give the classic look of beaded-board plank paneling perfect without the expense. Details Distinctive beaded look of tongue-and-groove planking Easy... | |
| Lightweight, yet strong, Plytanium® sanded project panels are durable as well as attractive, perfect for interior and exterior home construction applications. They are manufactured to maximize strength and stiffness, and... | |
| Plytanium® plywood exterior siding is an all-plywood, exterior-grade panel that is ideal for siding applications from new home construction and remodeling to do-it-yourself projects. Plytanium plywood siding is easy to... | |
| Plytanium® plywood sheathing provides outstanding performance for walls and roofs in residential and light commercial construction. Details Quality construction and durability Manufactured for reduced edge swell and less telegraphing Stiff... | |
| Plytanium® Sturd-I-Floor® sub-floor panels have helped deliver sturdy, stable flooring systems for over three decades. It is recommended by many flooring manufacturers and associations as a single-layer flooring system. Details... | |
| Thermostat® radiant barrier plywood sheathing reflects up to 97% of the sun's radiant heat from a home’s attic and can help lower attic temperatures and improve energy efficiency. Details Aluminum... |