Jess Crate Furniture Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 1 yard Roll Width: 54 inches Roll Size: 30 yards 26 ounces per linear yard Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using... | |
| Dimensions: 1 Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: Roll Width: 54 inches Roll Size: 30 yards 26 ounces per linear yard Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek... | |
| Dimensions: Standard Weight: 29.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs... | |
| Dimensions: Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based stains use... | |
| Dimensions: Roll Width: 54 inches Roll Size: 30 yards 26 ounces per linear yard Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek... | |
| Dimensions: One Yard Grade: C Fiber Content: 57% Polyester, 25% Cotton, 18% Polyolefin Standard Width: 54" Finish: Acrylic with Teflon® Repeat Size: 2 5/16" Horizontal, 1.5" Vertical Cleaning... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code:... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code:... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: None Horizontal, None Vertical Cleaning Code:... | |
| Dimensions: One Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: One Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: One Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: One Yard Grade: A Fiber Content: 100% Polyolefin Repeat Size: 1/4" Horizontal, 1/2" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based... | |
| Dimensions: One Yard Grade: C Fiber Content: 100% Polyester Repeat Size: 7" Horizontal, 8 5/8" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil... | |
| Dimensions: One Yard Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based... | |
| Dimensions: One Yard Standard Weight: 29.25 ± 1.5 ounces per linear yard Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method... | |
| Dimensions: One Yard Fiber Content: 100% Polyester Actual Weight: 11.5 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic with Teflon Repeat Size: None Horizontal, None Vertical... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 13.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic with Teflon® Repeat Size: 1/2" Horizontal, 1" Vertical... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 13.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 1/4" Horizontal, 1/2" Vertical Cleaning Code:... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code:... | |
| Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot... | |
| Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Standard Width: 54" Finish: Acrylic with Greenshield® Repeat Size: 14 1/8" Horizontal, 7 13/16" Vert. Cleaning Code: W Use a water... | |
| Dimensions: One Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: One Yard Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based... | |
| Dimensions: One Yard Standard Weight: 29.25 ± 1.5 ounces per linear yard Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method... | |
| Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: None Horizontal, None Vertical Cleaning Code:... | |
| Dimensions: One Yard Grade: C Fiber Content: 100% Polyester Repeat Size: 7" Horizontal, 8 5/8" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil... | |
| Dimensions: One Yard Grade: D Fiber Content: 100% Polyester Finish: Defend Repeat Size: 27" Horizontal, 27" Vertical Cleaning Code: W Flame Resistance: Meets requirements of the following fire codes: California... | |
| Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Standard Width: 54" Finish: Acrylic with Greenshield® Repeat Size: 14 1/8" Horizontal, 7 13/16" Vert. Cleaning Code: W Use a water... | |
| Dimensions: One Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed... | |
| Dimensions: One Yard Standard Weight: 29.25 ± 1.5 ounces per linear yard Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method... |