Jess Crate Furniture Backgammon, Cranberry BackgammonCranberry

Description
Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial upholstery shampoo. Use sparingly and avoid overwetting. GreenShield by G3i is a low fluorocarbon treatment, certified by SCS* as an Indoor Advantage Gold Product. This finish uses up to ten times less fluorocarbons than other finishes and one third the chemicals without compromising moisture resistance, stain-resistance or non-flamability. The GreenShield brand of environmentally friendly water and stain repellent finishes helps keep your replacement cushions looking like new. GreenShield treated fabrics have no VOCs (volatile organic compounds). The GreenShield finish does not use formaldehyde and, due to the significantly redu
Description
Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial upholstery shampoo. Use sparingly and avoid overwetting. GreenShield by G3i is a low fluorocarbon treatment, certified by SCS* as an Indoor Advantage Gold Product. This finish uses up to ten times less fluorocarbons than other finishes and one third the chemicals without compromising moisture resistance, stain-resistance or non-flamability. The GreenShield brand of environmentally friendly water and stain repellent finishes helps keep your replacement cushions looking like new. GreenShield treated fabrics have no VOCs (volatile organic compounds). The GreenShield finish does not use formaldehyde and, due to the significantly redu

Suppliers

Company
Product
Description
Supplier Links
Backgammon, Cranberry - BackgammonCranberry - Jess Crate Furniture
Philadelphia, PA, USA
Backgammon, Cranberry
BackgammonCranberry
Backgammon, Cranberry BackgammonCranberry
Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial upholstery shampoo. Use sparingly and avoid overwetting. GreenShield by G3i is a low fluorocarbon treatment, certified by SCS* as an Indoor Advantage Gold Product. This finish uses up to ten times less fluorocarbons than other finishes and one third the chemicals without compromising moisture resistance, stain-resistance or non-flamability. The GreenShield brand of environmentally friendly water and stain repellent finishes helps keep your replacement cushions looking like new. GreenShield treated fabrics have no VOCs (volatile organic compounds). The GreenShield finish does not use formaldehyde and, due to the significantly redu
Dimensions:One Yard
Grade: Performance
Fiber Content: 100% Polyester
Finish: Acrylic with Greenshield®
Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert.
Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial upholstery shampoo. Use sparingly and avoid overwetting.
GreenShield by G3i is a low fluorocarbon treatment, certified by SCS* as an Indoor Advantage Gold Product. This finish uses up to ten times less fluorocarbons than other finishes and one third the chemicals without compromising moisture resistance, stain-resistance or non-flamability. The GreenShield brand of environmentally friendly water and stain repellent finishes helps keep your replacement cushions looking like new.
GreenShield treated fabrics have no VOCs (volatile organic compounds). The GreenShield finish does not use formaldehyde and, due to the significantly redu
Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number BackgammonCranberry
Product Name Backgammon, Cranberry
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details