FOUNDATIONPENDULUM -- FOUNDATION, PENDULUM
Jess Crate Furniture
Foundation, Pendulum
FoundationPendulum
Description
Dimensions:
One Yard Fiber Content: 100% Polyolefin Actual Weight: 13.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic with Teflon® Repeat Size: 1/2" Horizontal, 1" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Break Strength: ASTM-D-5034 Warp: 187 lbs. Fill: 203 lbs. Tear Strength: ASTM-D-2262 Warp: 20 lbs. Fill: 32 lbs Seam Slippage: ASTM-D-4034 Warp: 60 lbs. Fill: 43 lbs. Abrasion: ASTM-D-4157 90,000 Double Rubs
Description
Dimensions:
One Yard Fiber Content: 100% Polyolefin Actual Weight: 13.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic with Teflon® Repeat Size: 1/2" Horizontal, 1" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Break Strength: ASTM-D-5034 Warp: 187 lbs. Fill: 203 lbs. Tear Strength: ASTM-D-2262 Warp: 20 lbs. Fill: 32 lbs Seam Slippage: ASTM-D-4034 Warp: 60 lbs. Fill: 43 lbs. Abrasion: ASTM-D-4157 90,000 Double Rubs
Suppliers
Dimensions:
One Yard Fiber Content: 100% Polyolefin Actual Weight: 13.0 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic with Teflon® Repeat Size: 1/2" Horizontal, 1" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Break Strength: ASTM-D-5034 Warp: 187 lbs. Fill: 203 lbs. Tear Strength: ASTM-D-2262 Warp: 20 lbs. Fill: 32 lbs Seam Slippage: ASTM-D-4034 Warp: 60 lbs. Fill: 43 lbs. Abrasion: ASTM-D-4157 90,000 Double Rubs
| Dimensions: | One Yard |
Fiber Content: 100% Polyolefin
Actual Weight: 13.0 ounces per
linear
yard (± 1 oz.)
Standard Width: 54"
Finish: Acrylic with Teflon®
Repeat Size: 1/2" Horizontal, 1" Vertical
Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.
Break Strength: ASTM-D-5034
Warp: 187 lbs. Fill: 203 lbs.
Tear Strength: ASTM-D-2262
Warp: 20 lbs. Fill: 32 lbs
Seam Slippage: ASTM-D-4034
Warp: 60 lbs. Fill: 43 lbs.
Abrasion: ASTM-D-4157
90,000 Double Rubs |
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Fibers, Fabrics, and Textiles |
|
Product Number
|
FoundationPendulum |
|
Product Name
|
Foundation, Pendulum |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Sleeving or Wraps; Radiation Shielding
Width / OD
1.50 to 3.00 inch (38 to 76 mm)
Length
0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Mid-Mountain Materials, Inc.
Type
Industrial Fabric; Woven
Material
EGlass; Fiberglass
Applications
Fire; Thermal Insulation
View Details
Type
Cordage / Rope; Rope or Cordage
Material
Synthetic; Fluoropolymer
Applications
Electrical
View Details
HIROSE PAPER MFG. CO., LTD.
Material
PPS
Applications
Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features
ChemRes
View Details