Jess Crate Furniture Allure, Indigo AllureIndigo

Description
Dimensions: One Yard Grade: C Fiber Content: 100% Polyester Repeat Size: 7" Horizontal, 8 5/8" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.
Description
Dimensions: One Yard Grade: C Fiber Content: 100% Polyester Repeat Size: 7" Horizontal, 8 5/8" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.

Suppliers

Company
Product
Description
Supplier Links
Allure, Indigo - AllureIndigo - Jess Crate Furniture
Philadelphia, PA, USA
Allure, Indigo
AllureIndigo
Allure, Indigo AllureIndigo
Dimensions: One Yard Grade: C Fiber Content: 100% Polyester Repeat Size: 7" Horizontal, 8 5/8" Vertical Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.
Dimensions:One Yard

Grade: C
Fiber Content: 100% Polyester
Repeat Size: 7" Horizontal, 8 5/8" Vertical
Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.
Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number AllureIndigo
Product Name Allure, Indigo
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details