Jess Crate Furniture Quartet, Red Wing QuartetRedWing

Description
Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code: WS For water based stains use mild detergent foam or upholstery shampoo. For oil based stains, spot clean with a dry cleaning solvent being sure to test area first. Tear Strength: ASTM-D-2262 Warp: lbs. Fill: lbs. Seam Slippage: ASTM-D-4034 Warp: 88 lbs. Fill: 62 lbs. Abrasion: ASTM-D-4157 55,000 Double Rubs
Description
Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code: WS For water based stains use mild detergent foam or upholstery shampoo. For oil based stains, spot clean with a dry cleaning solvent being sure to test area first. Tear Strength: ASTM-D-2262 Warp: lbs. Fill: lbs. Seam Slippage: ASTM-D-4034 Warp: 88 lbs. Fill: 62 lbs. Abrasion: ASTM-D-4157 55,000 Double Rubs

Suppliers

Company
Product
Description
Supplier Links
Quartet, Red Wing - QuartetRedWing - Jess Crate Furniture
Philadelphia, PA, USA
Quartet, Red Wing
QuartetRedWing
Quartet, Red Wing QuartetRedWing
Dimensions: One Yard Fiber Content: 100% Polyolefin Actual Weight: 9 ounces per linear yard (± 1 oz.) Standard Width: 54" Finish: Acrylic Repeat Size: 5/8" Horizontal, 5/8" Vertical Cleaning Code: WS For water based stains use mild detergent foam or upholstery shampoo. For oil based stains, spot clean with a dry cleaning solvent being sure to test area first. Tear Strength: ASTM-D-2262 Warp: lbs. Fill: lbs. Seam Slippage: ASTM-D-4034 Warp: 88 lbs. Fill: 62 lbs. Abrasion: ASTM-D-4157 55,000 Double Rubs
Dimensions:One Yard
Fiber Content: 100% Polyolefin
Actual Weight: 9 ounces per

linear
yard (± 1 oz.)
Standard Width: 54"
Finish: Acrylic
Repeat Size: 5/8" Horizontal, 5/8" Vertical
Cleaning Code: WS For water based stains use mild detergent foam or upholstery shampoo. For oil based stains, spot clean with a dry cleaning solvent being sure to test area first.
Tear Strength: ASTM-D-2262
Warp: lbs. Fill: lbs.
Seam Slippage: ASTM-D-4034
Warp: 88 lbs. Fill: 62 lbs.
Abrasion: ASTM-D-4157
55,000 Double Rubs

Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number QuartetRedWing
Product Name Quartet, Red Wing
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 4915063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details