Jess Crate Furniture Sherpa, Royal SherpaRoyal

Description
Dimensions: 1 Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed standard for performance and abrasion ratings and are nearly impervious to damage. The integrity of fiber and finish utilized in creating Marquésa® Lana gives this fabric extraordinary wearability and distinctive stain resistant properties. Color that goes all the way through to the fibers ensures that color won't wear off. With proper maintenance, Sherpa+Shire fabrics will retain their look for years with no fear of tears, yarn breaks, pilling or snagging under normal conditions. Grade: A Fiber: 100% Marquésa® Lana Weight: 16.0 oz. per linear yard Width: 54" Backing: Acrylic Repeat: None
Description
Dimensions: 1 Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed standard for performance and abrasion ratings and are nearly impervious to damage. The integrity of fiber and finish utilized in creating Marquésa® Lana gives this fabric extraordinary wearability and distinctive stain resistant properties. Color that goes all the way through to the fibers ensures that color won't wear off. With proper maintenance, Sherpa+Shire fabrics will retain their look for years with no fear of tears, yarn breaks, pilling or snagging under normal conditions. Grade: A Fiber: 100% Marquésa® Lana Weight: 16.0 oz. per linear yard Width: 54" Backing: Acrylic Repeat: None

Suppliers

Company
Product
Description
Supplier Links
Sherpa, Royal - SherpaRoyal - Jess Crate Furniture
Philadelphia, PA, USA
Sherpa, Royal
SherpaRoyal
Sherpa, Royal SherpaRoyal
Dimensions: 1 Yard Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed standard for performance and abrasion ratings and are nearly impervious to damage. The integrity of fiber and finish utilized in creating Marquésa® Lana gives this fabric extraordinary wearability and distinctive stain resistant properties. Color that goes all the way through to the fibers ensures that color won't wear off. With proper maintenance, Sherpa+Shire fabrics will retain their look for years with no fear of tears, yarn breaks, pilling or snagging under normal conditions. Grade: A Fiber: 100% Marquésa® Lana Weight: 16.0 oz. per linear yard Width: 54" Backing: Acrylic Repeat: None
Dimensions:1 Yard
Sherpa & Shire are remarkably durable and cleanable upholstery fabrics. Constructed exclusively with Marquésa® Lana yarns, which gives them inherent strength, these fabrics have set an unsurpassed standard for performance and abrasion ratings and are nearly impervious to damage.

The integrity of fiber and finish utilized in creating Marquésa® Lana gives this fabric extraordinary wearability and distinctive stain resistant properties. Color that goes all the way through to the fibers ensures that color won't wear off. With proper maintenance, Sherpa+Shire fabrics will retain their look for years with no fear of tears, yarn breaks, pilling or snagging under normal conditions.
Grade: A
Fiber: 100% Marquésa® Lana
Weight: 16.0 oz. per linear yard
Width: 54"
Backing: Acrylic
Repeat: None

Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SherpaRoyal
Product Name Sherpa, Royal
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details