Jess Crate Furniture Bliss, Maple BlissMaple

Description
Dimensions: One Yard Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Flame Resistance: Meets requirements of the following fire codes: California Technical Bulletin 117, Section E, CS-191-53, Class 1, BIFMA X5.7-1991, NFPA 260-1989, Class 1, UFAC, Class 1, B.S. 5852 Part 1:1979 Ignition Source 0, smoldering cigarette
Description
Dimensions: One Yard Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Flame Resistance: Meets requirements of the following fire codes: California Technical Bulletin 117, Section E, CS-191-53, Class 1, BIFMA X5.7-1991, NFPA 260-1989, Class 1, UFAC, Class 1, B.S. 5852 Part 1:1979 Ignition Source 0, smoldering cigarette

Suppliers

Company
Product
Description
Supplier Links
Bliss, Maple - BlissMaple - Jess Crate Furniture
Philadelphia, PA, USA
Bliss, Maple
BlissMaple
Bliss, Maple BlissMaple
Dimensions: One Yard Pattern Name: Bliss Fiber Content: 100% Marquesa® Cottonesque Standard Width: 54" Finish: Acrylic Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert. Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner. Flame Resistance: Meets requirements of the following fire codes: California Technical Bulletin 117, Section E, CS-191-53, Class 1, BIFMA X5.7-1991, NFPA 260-1989, Class 1, UFAC, Class 1, B.S. 5852 Part 1:1979 Ignition Source 0, smoldering cigarette
Dimensions:One Yard

Pattern Name:

Bliss
Fiber Content: 100% Marquesa® Cottonesque
Standard Width: 54"
Finish: Acrylic
Repeat Size: 3 1/2" Horizontal, 3 7/8" Vert.
Cleaning Code: WS For water based stains use water based cleaning agent. For oil based stains use solvent cleaner.


Flame Resistance:
Meets requirements of the following fire codes:
California Technical Bulletin 117, Section E, CS-191-53, Class 1, BIFMA X5.7-1991, NFPA 260-1989, Class 1, UFAC, Class 1, B.S. 5852 Part 1:1979 Ignition Source 0, smoldering cigarette
Supplier's Site

Technical Specifications

  Jess Crate Furniture
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number BlissMaple
Product Name Bliss, Maple
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details