Kollmorgen Corporation Ironcore Direct Drive Linear Motors ICH

Description
Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor design ensures very quiet running Feed force of 405 N to 12726 N (peak) and 175 N to 5341 N (continuous operation) Isolation to 480VAC Digital hall effect sensors Compatible with all servo amplifiers and safety and energy-saving modules Comprehensive development support from the Kollmorgen support team
Datasheet
Description
Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor design ensures very quiet running Feed force of 405 N to 12726 N (peak) and 175 N to 5341 N (continuous operation) Isolation to 480VAC Digital hall effect sensors Compatible with all servo amplifiers and safety and energy-saving modules Comprehensive development support from the Kollmorgen support team
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ironcore Direct Drive Linear Motors - ICH - Kollmorgen Corporation
Radford, VA, USA
Ironcore Direct Drive Linear Motors
ICH
Ironcore Direct Drive Linear Motors ICH
Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor design ensures very quiet running Feed force of 405 N to 12726 N (peak) and 175 N to 5341 N (continuous operation) Isolation to 480VAC Digital hall effect sensors Compatible with all servo amplifiers and safety and energy-saving modules Comprehensive development support from the Kollmorgen support team

Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase throughput by up to 40% compared with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design.

Features

  • Maintenance-free iron-core linear motors with high power density
  • Direct power transmission without mechanical components
  • Special motor design ensures very quiet running
  • Feed force of 405 N to 12726 N (peak) and 175 N to 5341 N (continuous operation)
  • Isolation to 480VAC
  • Digital hall effect sensors
  • Compatible with all servo amplifiers and safety and energy-saving modules
  • Comprehensive development support from the Kollmorgen support team
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Motors
Product Number ICH
Product Name Ironcore Direct Drive Linear Motors
Linear Motor Type Moving Coil
Continuous Thrust 39.3 to 1200.7 lbs (17.8 to 544.5 kg)
Peak Force 91.0 to 2860.8 lbs (41.3 to 1297.4 kg)
Maximum Acceleration 14.9 to 25.0 g
Continuous Current 2.8 to 31.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 1483 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 1.4 lbs (0.6 kg)
Continuous Current 0.5000 amps
Travel 0.79 inch (20 mm)
View Details
Iron Core Linear Motor - TBW - Tecnotion
Specs
Linear Motor Type Moving Coil; Moving Magnet; AC Synchronous Design
Continuous Thrust 0.0 to 674.4 lbs (0.0 to 305.9 kg)
Peak Force 0.0 to 1517.4 lbs (0.0 to 688.2 kg)
View Details
Ironcore Linear Motor - LMG Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 14.9 to 154.9 lbs (6.8 to 70.2 kg)
Peak Force 62.7 to 816.0 lbs (28.4 to 370.1 kg)
View Details