Kollmorgen Corporation Ironcore Direct Drive Linear Motors ICD

Description
ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to meet your application’s stroke and payload requirements without the time and expense of a customized solution. Features 57.0 to 315 N (12.8 to 70.8 lbf) continuous force accommodates a wide range of application requirements 165 to 1099 N (37.1 to 247 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for minimal cogging without magnet skewing High efficiency with low thermal loss Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity
Description
ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to meet your application’s stroke and payload requirements without the time and expense of a customized solution. Features 57.0 to 315 N (12.8 to 70.8 lbf) continuous force accommodates a wide range of application requirements 165 to 1099 N (37.1 to 247 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for minimal cogging without magnet skewing High efficiency with low thermal loss Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity

Suppliers

Company
Product
Description
Supplier Links
Ironcore Direct Drive Linear Motors - ICD - Kollmorgen Corporation
Radford, VA, USA
Ironcore Direct Drive Linear Motors
ICD
Ironcore Direct Drive Linear Motors ICD
ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to meet your application’s stroke and payload requirements without the time and expense of a customized solution. Features 57.0 to 315 N (12.8 to 70.8 lbf) continuous force accommodates a wide range of application requirements 165 to 1099 N (37.1 to 247 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for minimal cogging without magnet skewing High efficiency with low thermal loss Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity

ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. Our co-engineering capabilities allow us to meet your application’s stroke and payload requirements without the time and expense of a customized solution.

Features

  • 57.0 to 315 N (12.8 to 70.8 lbf) continuous force accommodates a wide range of application requirements
  • 165 to 1099 N (37.1 to 247 lbf) peak force meets high instantaneous power requirements
  • High peak accelerations, easily above 10 g
  • Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way
  • Patented anti-cogging technique for minimal cogging without magnet skewing
  • High efficiency with low thermal loss

Benefits

  • Highest rated thrust force per size—ideal for accelerating and moving high masses
  • Maintains the stiffness required for machining and other process forces
  • Zero maintenance
  • No ball screws, gearboxes, rack and pinions, or belts and pulleys
  • Zero backlash and compliance
  • High stiffness
  • High positional accuracy
  • Compact mechanical assembly
  • Reduced machine parts count
  • Very smooth velocity
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Motors
Product Number ICD
Product Name Ironcore Direct Drive Linear Motors
Linear Motor Type Moving Coil
Continuous Thrust 12.8 to 70.8 lbs (5.8 to 32.1 kg)
Peak Force 37.1 to 247.0 lbs (16.8 to 112.0 kg)
Maximum Acceleration 10.0 g
Continuous Current 1.8 to 6.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 1483 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 1.4 lbs (0.6 kg)
Continuous Current 0.5000 amps
Travel 0.79 inch (20 mm)
View Details
Ironcore Linear Motor - LMG Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 14.9 to 154.9 lbs (6.8 to 70.2 kg)
Peak Force 62.7 to 816.0 lbs (28.4 to 370.1 kg)
View Details
Iron-Core TW Servomotor - SGLTW-40A400 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 150.6 lbs (68.3 kg)
Peak Force 449.6 lbs (203.9 kg)
View Details