Kollmorgen Corporation Ironcore Direct Drive Linear Motors IC

Description
IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to meet your stroke and payload requirements without the time and expense of a customized solution. Features 144 to 6,916 N (32.4 to 1,555 lbf) continuous force accommodates a wide range of application requirements 320 to 8,407 N (71.9 to 1,890 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for extremely smooth operation without magnet skewing High efficiency with low thermal loss Optional liquid cooling for increased continuous force and lower temperature rise Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity
Description
IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to meet your stroke and payload requirements without the time and expense of a customized solution. Features 144 to 6,916 N (32.4 to 1,555 lbf) continuous force accommodates a wide range of application requirements 320 to 8,407 N (71.9 to 1,890 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for extremely smooth operation without magnet skewing High efficiency with low thermal loss Optional liquid cooling for increased continuous force and lower temperature rise Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity

Suppliers

Company
Product
Description
Supplier Links
Ironcore Direct Drive Linear Motors - IC - Kollmorgen Corporation
Radford, VA, USA
Ironcore Direct Drive Linear Motors
IC
Ironcore Direct Drive Linear Motors IC
IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to meet your stroke and payload requirements without the time and expense of a customized solution. Features 144 to 6,916 N (32.4 to 1,555 lbf) continuous force accommodates a wide range of application requirements 320 to 8,407 N (71.9 to 1,890 lbf) peak force meets high instantaneous power requirements High peak accelerations, easily above 10 g Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way Patented anti-cogging technique for extremely smooth operation without magnet skewing High efficiency with low thermal loss Optional liquid cooling for increased continuous force and lower temperature rise Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes, rack and pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity

IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way. Our co-engineering capabilities allow us to meet your stroke and payload requirements without the time and expense of a customized solution.

Features

  • 144 to 6,916 N (32.4 to 1,555 lbf) continuous force accommodates a wide range of application requirements
  • 320 to 8,407 N (71.9 to 1,890 lbf) peak force meets high instantaneous power requirements
  • High peak accelerations, easily above 10 g
  • Coils wound on silicon steel laminations to maximize the generated force with a single-sided magnet way
  • Patented anti-cogging technique for extremely smooth operation without magnet skewing
  • High efficiency with low thermal loss
  • Optional liquid cooling for increased continuous force and lower temperature rise

Benefits

  • Highest rated thrust force per size—ideal for accelerating and moving high masses
  • Maintains the stiffness required for machining and other process forces
  • Zero maintenance
  • No ball screws, gearboxes, rack and pinions, or belts and pulleys
  • Zero backlash and compliance
  • High stiffness
  • High positional accuracy
  • Compact mechanical assembly
  • Reduced machine parts count
  • Very smooth velocity
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Motors
Product Number IC
Product Name Ironcore Direct Drive Linear Motors
Linear Motor Type Moving Coil
Continuous Thrust 32.4 to 1554.7 lbs (14.7 to 705.1 kg)
Peak Force 70.8 to 1889.9 lbs (32.1 to 857.1 kg)
Maximum Acceleration 15.3 to 21.5 g
Continuous Current 3.9 to 39.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 2070 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 2.1 lbs (0.9 kg)
Continuous Current 0.7900 amps
Travel 1.57 inch (40 mm)
View Details
Iron-Core FW Servomotor - SGLFW-35A230 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 36.0 lbs (16.3 kg)
Peak Force 98.9 lbs (44.9 kg)
View Details
Linear Motor Stages - NPS Series - HIWIN Corporation
Specs
Maximum Speed 7.9 in/sec (12.0 m/min)
Maximum Acceleration 0.2 g
View Details