Radicon Flexible Gear Couplings Nylicon

Description
Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in). Radicon nylicon gear couplings are able to compensate for all types of shaft misalignment. They are easy to assemble and require no maintenance which ensures they provide a high quality service in the most inhospitable environments and require absolutely no maintenance. Type 600, are available in three sizes and are ideal for small power drives with bores sizes up to 55mm diameter and a basic rated torque up to 463 Nm. Thermosetting plastic sleeves provide non-conductive assemblies. Staggered internal teeth ensure uniform loading and an internal central buffer ring between the two hubs promotes axial location giving protection to the gear teeth. They compensate for all types of shaft misalignment and allow a small amount of end float. Nylicon couplings are easy to assemble and require no maintenance giving low cost reliable service under the most arduous conditions of weather, atmospheric pollution or humidity. Bore Sizes: Up to 55 mm (2.2 in.) Unit Torque: Up to 463 Nm (98,200 lb.in.)
Description
Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in). Radicon nylicon gear couplings are able to compensate for all types of shaft misalignment. They are easy to assemble and require no maintenance which ensures they provide a high quality service in the most inhospitable environments and require absolutely no maintenance. Type 600, are available in three sizes and are ideal for small power drives with bores sizes up to 55mm diameter and a basic rated torque up to 463 Nm. Thermosetting plastic sleeves provide non-conductive assemblies. Staggered internal teeth ensure uniform loading and an internal central buffer ring between the two hubs promotes axial location giving protection to the gear teeth. They compensate for all types of shaft misalignment and allow a small amount of end float. Nylicon couplings are easy to assemble and require no maintenance giving low cost reliable service under the most arduous conditions of weather, atmospheric pollution or humidity. Bore Sizes: Up to 55 mm (2.2 in.) Unit Torque: Up to 463 Nm (98,200 lb.in.)

Suppliers

Company
Product
Description
Supplier Links
Flexible Gear Couplings - Nylicon - Radicon
Elland, West Yorkshire, United Kingdom
Flexible Gear Couplings
Nylicon
Flexible Gear Couplings Nylicon
Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in). Radicon nylicon gear couplings are able to compensate for all types of shaft misalignment. They are easy to assemble and require no maintenance which ensures they provide a high quality service in the most inhospitable environments and require absolutely no maintenance. Type 600, are available in three sizes and are ideal for small power drives with bores sizes up to 55mm diameter and a basic rated torque up to 463 Nm. Thermosetting plastic sleeves provide non-conductive assemblies. Staggered internal teeth ensure uniform loading and an internal central buffer ring between the two hubs promotes axial location giving protection to the gear teeth. They compensate for all types of shaft misalignment and allow a small amount of end float. Nylicon couplings are easy to assemble and require no maintenance giving low cost reliable service under the most arduous conditions of weather, atmospheric pollution or humidity. Bore Sizes: Up to 55 mm (2.2 in.) Unit Torque: Up to 463 Nm (98,200 lb.in.)

Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in).

Radicon nylicon gear couplings are able to compensate for all types of shaft misalignment. They are easy to assemble and require no maintenance which ensures they provide a high quality service in the most inhospitable environments and require absolutely no maintenance.

Type 600, are available in three sizes and are ideal for small power drives with bores sizes up to 55mm diameter and a basic rated torque up to 463 Nm.

Thermosetting plastic sleeves provide non-conductive assemblies. Staggered internal teeth ensure uniform loading and an internal central buffer ring between the two hubs promotes axial location giving protection to the gear teeth.

They compensate for all types of shaft misalignment and allow a small amount of end float. Nylicon couplings are easy to assemble and require no maintenance giving low cost reliable service under the most arduous conditions of weather, atmospheric pollution or humidity.

Bore Sizes:Up to 55 mm (2.2 in.)
Unit Torque:Up to 463 Nm (98,200 lb.in.)
Supplier's Site

Technical Specifications

  Radicon
Product Category Flexible Couplings
Product Number Nylicon
Product Name Flexible Gear Couplings
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Any Two hubs & a insert of (A 5T21--Series & A 5R21-16) can be combined to form a coupling with the same or different bores on opposite sides - A 5T21-1604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 0.6000 In-lbs (0.6918 kg-cm)
Units English Design
Bore Diameter 0.1250 inch (3.17 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details