Radicon Flexible Gear Couplings Elign

Description
The Elign Gear Coupling range is available up to 84,000 Nm Output Torque in stock and up to 1.1 million Nm is available upon reques. The Radicon range of Elign gear couplings are ideally suited to accommodate Radial, Angular and combined Radial and Angular misalignment, whilst also permitting axial movement of the shaft. The Elign gear coupling range is first and foremost dependable and provides quality efficient operation in high torque applications. The gear couplings dependability can be counted in the most testing of conditions. The ELIGN gear coupling is a simple, compact and light unit for transmitting the same power when compared to the couplings of similar capacity available in the market. It is manufactured out of tested quality forged carbon steel and passes through a number of quality checks. Stocked Range The current stock offering covers the following Output Torque and Shaft diameters, with larger sizes available upon request. Output Torque: 1,300 Nm up to 84,000Nm Shaft Diameters: 45mm up to 250mm. Available on Request In addition to our stock offering we currently can offer up to the Following Output Torque and Shaft Diameters on request. Output Torque: Up to 1.1 Million Nm Shaft Diameters: Up to 540mm.
Description
The Elign Gear Coupling range is available up to 84,000 Nm Output Torque in stock and up to 1.1 million Nm is available upon reques. The Radicon range of Elign gear couplings are ideally suited to accommodate Radial, Angular and combined Radial and Angular misalignment, whilst also permitting axial movement of the shaft. The Elign gear coupling range is first and foremost dependable and provides quality efficient operation in high torque applications. The gear couplings dependability can be counted in the most testing of conditions. The ELIGN gear coupling is a simple, compact and light unit for transmitting the same power when compared to the couplings of similar capacity available in the market. It is manufactured out of tested quality forged carbon steel and passes through a number of quality checks. Stocked Range The current stock offering covers the following Output Torque and Shaft diameters, with larger sizes available upon request. Output Torque: 1,300 Nm up to 84,000Nm Shaft Diameters: 45mm up to 250mm. Available on Request In addition to our stock offering we currently can offer up to the Following Output Torque and Shaft Diameters on request. Output Torque: Up to 1.1 Million Nm Shaft Diameters: Up to 540mm.

Suppliers

Company
Product
Description
Supplier Links
Flexible Gear Couplings - Elign - Radicon
Elland, West Yorkshire, United Kingdom
Flexible Gear Couplings
Elign
Flexible Gear Couplings Elign
The Elign Gear Coupling range is available up to 84,000 Nm Output Torque in stock and up to 1.1 million Nm is available upon reques. The Radicon range of Elign gear couplings are ideally suited to accommodate Radial, Angular and combined Radial and Angular misalignment, whilst also permitting axial movement of the shaft. The Elign gear coupling range is first and foremost dependable and provides quality efficient operation in high torque applications. The gear couplings dependability can be counted in the most testing of conditions. The ELIGN gear coupling is a simple, compact and light unit for transmitting the same power when compared to the couplings of similar capacity available in the market. It is manufactured out of tested quality forged carbon steel and passes through a number of quality checks. Stocked Range The current stock offering covers the following Output Torque and Shaft diameters, with larger sizes available upon request. Output Torque: 1,300 Nm up to 84,000Nm Shaft Diameters: 45mm up to 250mm. Available on Request In addition to our stock offering we currently can offer up to the Following Output Torque and Shaft Diameters on request. Output Torque: Up to 1.1 Million Nm Shaft Diameters: Up to 540mm.

The Elign Gear Coupling range is available up to 84,000 Nm Output Torque in stock and up to 1.1 million Nm is available upon reques.

The Radicon range of Elign gear couplings are ideally suited to accommodate Radial, Angular and combined Radial and Angular misalignment, whilst also permitting axial movement of the shaft.

The Elign gear coupling range is first and foremost dependable and provides quality efficient operation in high torque applications. The gear couplings dependability can be counted in the most testing of conditions.

The ELIGN gear coupling is a simple, compact and light unit for transmitting the same power when compared to the couplings of similar capacity available in the market. It is manufactured out of tested quality forged carbon steel and passes through a number of quality checks.

Stocked Range

The current stock offering covers the following Output Torque and Shaft diameters, with larger sizes available upon request.

Output Torque:1,300 Nm up to 84,000Nm
Shaft Diameters:45mm up to 250mm.

Available on Request

In addition to our stock offering we currently can offer up to the Following Output Torque and Shaft Diameters on request.

Output Torque:Up to 1.1 Million Nm
Shaft Diameters:Up to 540mm.
Supplier's Site

Technical Specifications

  Radicon
Product Category Flexible Couplings
Product Number Elign
Product Name Flexible Gear Couplings
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Disc Can used with any 0.25
Specs
Coupling Type Sliding Block
Rated Torque 0.5000 In-lbs (0.5765 kg-cm)
Coupling Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details