Radicon Cone Ring Couplings

Description
Flexible Cone Ring couplings are available in medium and heavy duty options and are also available with Taper Bushes. With a Bore Size up to 355mm diameter and a basic rated Torque up to 188,700 Nm (1,670,136 lb.in). Cone Ring couplings from Radicon are available in two options medium duty and heavy duty. They offer vastly improved torsional flexibility with a limited freedom of axial movement because of their series of rubber ‘conical section’ rings. Types 611, 612, 613, 614 are available with bore sizes up to 355mm diameter and a basic rated torque up to 188700 Nm. They accommodate all types of shaft misalignment met in normal operation, being a development of the old pin and bush design that it resembles in its simplicity and ease of dismantling. It differs fundamentally in the way its resilient material behaves by substituting the parallel bush with a series of rubber ‘conical section’ rings. This provides greatly improved torsional flexibility together with a limited freedom of axial movement of one connected shaft relative to the other. Two options are available, Medium Duty and Heavy Duty. Medium duty couplings (types 612 and 614) are identical to heavy-duty couplings (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity. Flexible Cone Ring couplings are also available with taper bushes (types 613 and 614) with bore sizes up to 125mm diameter, providing ease of assembly and dismantling together with flexibility to change shaft sizes by changing only the taper bushes. Bore Sizes: Up to 355 mm (14 in.) Unit Torque: Up to 188,700 Nm (1,670,00 lb.in.)
Description
Flexible Cone Ring couplings are available in medium and heavy duty options and are also available with Taper Bushes. With a Bore Size up to 355mm diameter and a basic rated Torque up to 188,700 Nm (1,670,136 lb.in). Cone Ring couplings from Radicon are available in two options medium duty and heavy duty. They offer vastly improved torsional flexibility with a limited freedom of axial movement because of their series of rubber ‘conical section’ rings. Types 611, 612, 613, 614 are available with bore sizes up to 355mm diameter and a basic rated torque up to 188700 Nm. They accommodate all types of shaft misalignment met in normal operation, being a development of the old pin and bush design that it resembles in its simplicity and ease of dismantling. It differs fundamentally in the way its resilient material behaves by substituting the parallel bush with a series of rubber ‘conical section’ rings. This provides greatly improved torsional flexibility together with a limited freedom of axial movement of one connected shaft relative to the other. Two options are available, Medium Duty and Heavy Duty. Medium duty couplings (types 612 and 614) are identical to heavy-duty couplings (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity. Flexible Cone Ring couplings are also available with taper bushes (types 613 and 614) with bore sizes up to 125mm diameter, providing ease of assembly and dismantling together with flexibility to change shaft sizes by changing only the taper bushes. Bore Sizes: Up to 355 mm (14 in.) Unit Torque: Up to 188,700 Nm (1,670,00 lb.in.)

Suppliers

Company
Product
Description
Supplier Links
Cone Ring Couplings -  - Radicon
Elland, West Yorkshire, United Kingdom
Cone Ring Couplings
Cone Ring Couplings
Flexible Cone Ring couplings are available in medium and heavy duty options and are also available with Taper Bushes. With a Bore Size up to 355mm diameter and a basic rated Torque up to 188,700 Nm (1,670,136 lb.in). Cone Ring couplings from Radicon are available in two options medium duty and heavy duty. They offer vastly improved torsional flexibility with a limited freedom of axial movement because of their series of rubber ‘conical section’ rings. Types 611, 612, 613, 614 are available with bore sizes up to 355mm diameter and a basic rated torque up to 188700 Nm. They accommodate all types of shaft misalignment met in normal operation, being a development of the old pin and bush design that it resembles in its simplicity and ease of dismantling. It differs fundamentally in the way its resilient material behaves by substituting the parallel bush with a series of rubber ‘conical section’ rings. This provides greatly improved torsional flexibility together with a limited freedom of axial movement of one connected shaft relative to the other. Two options are available, Medium Duty and Heavy Duty. Medium duty couplings (types 612 and 614) are identical to heavy-duty couplings (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity. Flexible Cone Ring couplings are also available with taper bushes (types 613 and 614) with bore sizes up to 125mm diameter, providing ease of assembly and dismantling together with flexibility to change shaft sizes by changing only the taper bushes. Bore Sizes: Up to 355 mm (14 in.) Unit Torque: Up to 188,700 Nm (1,670,00 lb.in.)

Flexible Cone Ring couplings are available in medium and heavy duty options and are also available with Taper Bushes. With a Bore Size up to 355mm diameter and a basic rated Torque up to 188,700 Nm (1,670,136 lb.in).

Cone Ring couplings from Radicon are available in two options medium duty and heavy duty. They offer vastly improved torsional flexibility with a limited freedom of axial movement because of their series of rubber ‘conical section’ rings.

Types 611, 612, 613, 614 are available with bore sizes up to 355mm diameter and a basic rated torque up to 188700 Nm. They accommodate all types of shaft misalignment met in normal operation, being a development of the old pin and bush design that it resembles in its simplicity and ease of dismantling. It differs fundamentally in the way its resilient material behaves by substituting the parallel bush with a series of rubber ‘conical section’ rings. This provides greatly improved torsional flexibility together with a limited freedom of axial movement of one connected shaft relative to the other.

Two options are available, Medium Duty and Heavy Duty. Medium duty couplings (types 612 and 614) are identical to heavy-duty couplings (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity.

Flexible Cone Ring couplings are also available with taper bushes (types 613 and 614) with bore sizes up to 125mm diameter, providing ease of assembly and dismantling together with flexibility to change shaft sizes by changing only the taper bushes.

Bore Sizes:Up to 355 mm (14 in.)
Unit Torque:Up to 188,700 Nm (1,670,00 lb.in.)
Supplier's Site

Technical Specifications

  Radicon
Product Category Flexible Couplings
Product Name Cone Ring Couplings
Coupling Type Cone Rng
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details