Radicon Pin & Bush Flexible Couplings Elflex EFC 01 - 17

Description
The Elflex pin and bush coupling range is available up to 43,000 Nm Output Torque and with bore sizes up to 460mm. Larger sizes are also available upon request. Flexible couplings transmit torque from one shaft to another and are particularly useful in cases where a limited amount of misalignment of the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks. Elflex Pin & Bush Couplings Permit drive in either direction. Lubrication not required. No adjustment after fitting. Barrel shaped bushes ensure effective shocks and vibration absorption. Low maintenance. Facility to dismantle machines simply by removing bolts and rubber bushes. The composition of the rubber bushes is unaffected by water, dust and atmospheric conditions. Elflex flexible couplings are suitable for driving all classes of machinery. The couplings work within the permissible limits of misalignment as per IS: 2693 and BS : 3170. Bore Sizes: EFC 01 - 17 Output Torque: 7 Nm - 2706 Nm Max Bore: 28 mm - 195 mm Pin & Bush Coupling Applications Conveyor Drives Agitators Hoists Packaging Machinery Fan Drives
Description
The Elflex pin and bush coupling range is available up to 43,000 Nm Output Torque and with bore sizes up to 460mm. Larger sizes are also available upon request. Flexible couplings transmit torque from one shaft to another and are particularly useful in cases where a limited amount of misalignment of the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks. Elflex Pin & Bush Couplings Permit drive in either direction. Lubrication not required. No adjustment after fitting. Barrel shaped bushes ensure effective shocks and vibration absorption. Low maintenance. Facility to dismantle machines simply by removing bolts and rubber bushes. The composition of the rubber bushes is unaffected by water, dust and atmospheric conditions. Elflex flexible couplings are suitable for driving all classes of machinery. The couplings work within the permissible limits of misalignment as per IS: 2693 and BS : 3170. Bore Sizes: EFC 01 - 17 Output Torque: 7 Nm - 2706 Nm Max Bore: 28 mm - 195 mm Pin & Bush Coupling Applications Conveyor Drives Agitators Hoists Packaging Machinery Fan Drives

Suppliers

Company
Product
Description
Supplier Links
Pin & Bush Flexible Couplings - Elflex  EFC 01 - 17 - Radicon
Elland, West Yorkshire, United Kingdom
Pin & Bush Flexible Couplings
Elflex EFC 01 - 17
Pin & Bush Flexible Couplings Elflex EFC 01 - 17
The Elflex pin and bush coupling range is available up to 43,000 Nm Output Torque and with bore sizes up to 460mm. Larger sizes are also available upon request. Flexible couplings transmit torque from one shaft to another and are particularly useful in cases where a limited amount of misalignment of the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks. Elflex Pin & Bush Couplings Permit drive in either direction. Lubrication not required. No adjustment after fitting. Barrel shaped bushes ensure effective shocks and vibration absorption. Low maintenance. Facility to dismantle machines simply by removing bolts and rubber bushes. The composition of the rubber bushes is unaffected by water, dust and atmospheric conditions. Elflex flexible couplings are suitable for driving all classes of machinery. The couplings work within the permissible limits of misalignment as per IS: 2693 and BS : 3170. Bore Sizes: EFC 01 - 17 Output Torque: 7 Nm - 2706 Nm Max Bore: 28 mm - 195 mm Pin & Bush Coupling Applications Conveyor Drives Agitators Hoists Packaging Machinery Fan Drives

The Elflex pin and bush coupling range is available up to 43,000 Nm Output Torque and with bore sizes up to 460mm. Larger sizes are also available upon request.

Flexible couplings transmit torque from one shaft to another and are particularly useful in cases where a limited amount of misalignment of the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks.

Elflex Pin & Bush Couplings

  • Permit drive in either direction.
  • Lubrication not required.
  • No adjustment after fitting.
  • Barrel shaped bushes ensure effective shocks and vibration absorption.
  • Low maintenance.
  • Facility to dismantle machines simply by removing bolts and rubber bushes.
  • The composition of the rubber bushes is unaffected by water, dust and atmospheric conditions.
  • Elflex flexible couplings are suitable for driving all classes of machinery.
  • The couplings work within the permissible limits of misalignment as per IS: 2693 and BS : 3170.
Bore Sizes:

EFC 01 - 17

Output Torque:7 Nm - 2706 Nm
Max Bore:28 mm - 195 mm

Pin & Bush Coupling Applications

  • Conveyor Drives
  • Agitators
  • Hoists
  • Packaging Machinery
  • Fan Drives
Supplier's Site

Technical Specifications

  Radicon
Product Category Flexible Couplings
Product Number Elflex EFC 01 - 17
Product Name Pin & Bush Flexible Couplings
Coupling Type Pin & Bush
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.65 inch (42 mm)
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details