Lovejoy, Inc. Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
2° angular misalignment capability .030” - .047” parallel misalignment capability 50D shore Urethane material — max. temperature of 200°F (93°C) Torsional wind-up of 5° at full load Retaining ring is...
Designed with latest advances in Finite Element Analysis technology Increased nominal torque Larger maximum bore size Advanced seal design to increase contamination resistance By deploying the latest advances in Finite...
Dynamically balanced Fasteners are weigh balanced Body fitted bolts in reamed holes Precision manufactured close tolerances Custom design assistance Available in sizes from 1 through 30 depending on model Lovejoy...
Easy to Install Maintenance Free No Lubrication Dampens Vibration and Controls Shock Torsionally Soft Double Engagement The simple design of the S–Flex coupling ensures ease of assembly and reliable performance.
Eliminates the need for lubrication and coupling maintenance Coupling can be inspected without disassembly Condition of disc packs can be inspected with a strobe light while the machine is running...
Fail-safe — will still perform if elastomer fails No metal to metal contact Resistant to oil, dirt, sand, moisture and grease More than 850,000 combinations of bore sizes Most types...
Family of couplings designed specifically to address problematic torsional vibration Wide variety of solutions for diesel engine driven equipment Excellent engineering staff on hand; ready to help Lovejoy offers a...
High load capacity Compact size Operate in Wide Temperature Range Lovejoy offers a variety of designs and models in its gear coupling family. From standard, off-the-shelf stock to new, high...
Huge variety to meet your specific motion control need Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw The selection process for determining the proper Motion Control coupling...
Lovejoy offers the most hydraulic coupling solutions L-line, CJ-Line, LH Line, Nyflex®, Mite®, Dentex®, and more Lovejoy offers an unparalleled assortment of couplings to meet your every hydraulic need.
No lubrication required No metal-to-metal contact Fail-safe (will still perform if elastomer fails) Easy installation Four different shore hardness urethane elastomers available Urethane spiders provide high abrasion resistance and elasticity,...
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment Quick installation and easy maintenance reduces labor and downtime costs Fully...