Lovejoy, Inc. Motion Control Couplings

Description
Huge variety to meet your specific motion control need Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw The selection process for determining the proper Motion Control coupling starts with selecting the coupling design that best addresses the application requirements. The Lovejoy Motion Control Coupling Quick Reference Chart of the Motion Control catalog, provides a method of weighing performance characteristics of the Beam, Bellows, Mini-Disc, Oldham, Mini-Soft, Curved Jaw, and Mini-Jaw couplings. Each coupling is compared side by side in critical categories such as: material, torque, torsional stiffness, bore capacity, maximum RPM, misalignment capacity, maximum temperature and moment of inertia. Once a design is selected, the proper size must be determined based on the capabilities of the particular design. The Beam, Bellows and Mini Disc designs all have a single piece construction, so only one part needs to be selected. The GS curved jaw, Oldham, Mini Soft, and Mini Jaw designs have a three piece constructions, consisting of two hubs and an insert. When the shaft size of the driver and driven are the same diameter, the hubs will be the same. When the shaft diameters differ, the hubs selected will differ accordingly.
Description
Huge variety to meet your specific motion control need Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw The selection process for determining the proper Motion Control coupling starts with selecting the coupling design that best addresses the application requirements. The Lovejoy Motion Control Coupling Quick Reference Chart of the Motion Control catalog, provides a method of weighing performance characteristics of the Beam, Bellows, Mini-Disc, Oldham, Mini-Soft, Curved Jaw, and Mini-Jaw couplings. Each coupling is compared side by side in critical categories such as: material, torque, torsional stiffness, bore capacity, maximum RPM, misalignment capacity, maximum temperature and moment of inertia. Once a design is selected, the proper size must be determined based on the capabilities of the particular design. The Beam, Bellows and Mini Disc designs all have a single piece construction, so only one part needs to be selected. The GS curved jaw, Oldham, Mini Soft, and Mini Jaw designs have a three piece constructions, consisting of two hubs and an insert. When the shaft size of the driver and driven are the same diameter, the hubs will be the same. When the shaft diameters differ, the hubs selected will differ accordingly.

Suppliers

Company
Product
Description
Supplier Links
Motion Control Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
Motion Control Couplings
Motion Control Couplings
Huge variety to meet your specific motion control need Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw The selection process for determining the proper Motion Control coupling starts with selecting the coupling design that best addresses the application requirements. The Lovejoy Motion Control Coupling Quick Reference Chart of the Motion Control catalog, provides a method of weighing performance characteristics of the Beam, Bellows, Mini-Disc, Oldham, Mini-Soft, Curved Jaw, and Mini-Jaw couplings. Each coupling is compared side by side in critical categories such as: material, torque, torsional stiffness, bore capacity, maximum RPM, misalignment capacity, maximum temperature and moment of inertia. Once a design is selected, the proper size must be determined based on the capabilities of the particular design. The Beam, Bellows and Mini Disc designs all have a single piece construction, so only one part needs to be selected. The GS curved jaw, Oldham, Mini Soft, and Mini Jaw designs have a three piece constructions, consisting of two hubs and an insert. When the shaft size of the driver and driven are the same diameter, the hubs will be the same. When the shaft diameters differ, the hubs selected will differ accordingly.
  • Huge variety to meet your specific motion control need
  • Solutions include: Beam, Oldham, Mini-Jaw, Bellows, Mini-Soft, Mini-Disc, & Curved Jaw

The selection process for determining the proper Motion Control coupling starts with selecting the coupling design that best addresses the application requirements. The Lovejoy Motion Control Coupling Quick Reference Chart of the Motion Control catalog, provides a method of weighing performance characteristics of the Beam, Bellows, Mini-Disc, Oldham, Mini-Soft, Curved Jaw, and Mini-Jaw couplings.

Each coupling is compared side by side in critical categories such as: material, torque, torsional stiffness, bore capacity, maximum RPM, misalignment capacity, maximum temperature and moment of inertia.
Once a design is selected, the proper size must be determined based on the capabilities of the particular design. The Beam, Bellows and Mini Disc designs all have a single piece construction, so only one part needs to be selected.

The GS curved jaw, Oldham, Mini Soft, and Mini Jaw designs have a three piece constructions, consisting of two hubs and an insert. When the shaft size of the driver and driven are the same diameter, the hubs will be the same. When the shaft diameters differ, the hubs selected will differ accordingly.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name Motion Control Couplings
Coupling Type Tire; Flexible Link; Gear / Multi-Jaw; Metal Bellows; Spider; Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Flexible Couplings - 132168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details