Lovejoy, Inc. Disc Couplings

Description
Eliminates the need for lubrication and coupling maintenance Coupling can be inspected without disassembly Condition of disc packs can be inspected with a strobe light while the machine is running (Note: It is not recommended that couplings be operated without coupling guards.) Easy to assess equipment misalignment Torsionally rigid without any backlash No wearing parts Resistance to harsh environments Long life when properly sized and aligned High power density (higher torque for a given outside diameter) Lovejoy supports the API-610 Standard up to 3,800 RPM Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610 ATEX Certified for SU, SX, DI, SXC, SXCS, SXCST, DIR, DILR, DIRA and DIRLA product lines Lovejoy takes great pride in being able to offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, Lovejoy has developed an innovative disc pack profile design revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Lovejoy disc coupling products. Lovejoy disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. Lovejoy couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads.
Description
Eliminates the need for lubrication and coupling maintenance Coupling can be inspected without disassembly Condition of disc packs can be inspected with a strobe light while the machine is running (Note: It is not recommended that couplings be operated without coupling guards.) Easy to assess equipment misalignment Torsionally rigid without any backlash No wearing parts Resistance to harsh environments Long life when properly sized and aligned High power density (higher torque for a given outside diameter) Lovejoy supports the API-610 Standard up to 3,800 RPM Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610 ATEX Certified for SU, SX, DI, SXC, SXCS, SXCST, DIR, DILR, DIRA and DIRLA product lines Lovejoy takes great pride in being able to offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, Lovejoy has developed an innovative disc pack profile design revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Lovejoy disc coupling products. Lovejoy disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. Lovejoy couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads.

Suppliers

Company
Product
Description
Supplier Links
Disc Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
Disc Couplings
Disc Couplings
Eliminates the need for lubrication and coupling maintenance Coupling can be inspected without disassembly Condition of disc packs can be inspected with a strobe light while the machine is running (Note: It is not recommended that couplings be operated without coupling guards.) Easy to assess equipment misalignment Torsionally rigid without any backlash No wearing parts Resistance to harsh environments Long life when properly sized and aligned High power density (higher torque for a given outside diameter) Lovejoy supports the API-610 Standard up to 3,800 RPM Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610 ATEX Certified for SU, SX, DI, SXC, SXCS, SXCST, DIR, DILR, DIRA and DIRLA product lines Lovejoy takes great pride in being able to offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market. Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, Lovejoy has developed an innovative disc pack profile design revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Lovejoy disc coupling products. Lovejoy disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions. Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment. Lovejoy couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads.
  • Eliminates the need for lubrication and coupling maintenance
  • Coupling can be inspected without disassembly
  • Condition of disc packs can be inspected with a strobe light while the machine is running
    (Note: It is not recommended that couplings be operated without coupling guards.)
  • Easy to assess equipment misalignment
  • Torsionally rigid without any backlash
  • No wearing parts
  • Resistance to harsh environments
  • Long life when properly sized and aligned
  • High power density (higher torque for a given outside diameter)
  • Lovejoy supports the API-610 Standard up to 3,800 RPM
  • Unitized disc packs ensure repeatability necessary for meeting the balance and piloting requirements as mandated by API-610
  • ATEX Certified for SU, SX, DI, SXC, SXCS, SXCST, DIR, DILR, DIRA and DIRLA product lines

Lovejoy takes great pride in being able to offer a wide variety of superior disc coupling products in models designed to meet the application needs of today’s worldwide power transmission market.

Using advanced design techniques, implementation of Finite Element Analysis, and extensive testing of materials, Lovejoy has developed an innovative disc pack profile design revolutionary to traditional disc pack designs found in the market. This disc pack can accommodate 1/2° to 1-1/2° of angular misalignment, and is used in all Lovejoy disc coupling products.

Lovejoy disc packs are manufactured using high grade stainless steel (AISI-301), ensuring high strength, high endurance to fatigue, and resistance to most environmental conditions.

Lovejoy disc couplings utilize unitized disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 6 or 4 bolt design, it is not able to accommodate as much angular misalignment.
Lovejoy couplings can also be fitted with overload bushings to protect the disc pack during momentary torsional overloads.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name Disc Couplings
Coupling Type Flexible Disc
Rated Torque 2100 to 2.29E6 In-lbs (2421 to 2.64E6 kg-cm)
Rated Speed 1740 to 22700 rpm
Torsional Stiffness 46350 to 1.59E7 in-lb/deg (87281 to 3.00E7 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Couplings - 184779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Hrc coupling
View Details