Lovejoy, Inc. Jaw Type Couplings

Description
Fail-safe — will still perform if elastomer fails No metal to metal contact Resistant to oil, dirt, sand, moisture and grease More than 850,000 combinations of bore sizes Most types available from stock in 24 hours The Jaw Type couplings from Lovejoy are offered in the industry’s largest variety of stock bore/keyway combinations. These couplings require no lubrication and provide highly reliable service for light, medium, and heavy duty electrical motor and internal combustion power transmission applications. Applications include power transmission to industrial equipment such as pumps, gear boxes, compressors, blowers, mixers, and conveyors. Lovejoy’s Jaw Type couplings are available in 24 sizes from a minimum torque rating of 3.5 in–lbs (0.4 Nm) to a maximum torque rating of 170,004 in–lbs (19209 Nm) and a bore range of .125 inches (4.45mm) to 7 inches (178mm). Lovejoy’s standard bore program covers AGMA, SAE, and DIN bore/keyway and spline bore combinations. Lovejoy Jaw Type couplings generally consist of two hubs (available in sintered metal, aluminum, bronze, steel, stainless steel, and ductile iron), and an elastomer element, known as a spider or cushion (materials available include NBR SOX rubber, Urethane, Hytrel®, and Bronze).
Description
Fail-safe — will still perform if elastomer fails No metal to metal contact Resistant to oil, dirt, sand, moisture and grease More than 850,000 combinations of bore sizes Most types available from stock in 24 hours The Jaw Type couplings from Lovejoy are offered in the industry’s largest variety of stock bore/keyway combinations. These couplings require no lubrication and provide highly reliable service for light, medium, and heavy duty electrical motor and internal combustion power transmission applications. Applications include power transmission to industrial equipment such as pumps, gear boxes, compressors, blowers, mixers, and conveyors. Lovejoy’s Jaw Type couplings are available in 24 sizes from a minimum torque rating of 3.5 in–lbs (0.4 Nm) to a maximum torque rating of 170,004 in–lbs (19209 Nm) and a bore range of .125 inches (4.45mm) to 7 inches (178mm). Lovejoy’s standard bore program covers AGMA, SAE, and DIN bore/keyway and spline bore combinations. Lovejoy Jaw Type couplings generally consist of two hubs (available in sintered metal, aluminum, bronze, steel, stainless steel, and ductile iron), and an elastomer element, known as a spider or cushion (materials available include NBR SOX rubber, Urethane, Hytrel®, and Bronze).

Suppliers

Company
Product
Description
Supplier Links
Jaw Type Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
Jaw Type Couplings
Jaw Type Couplings
Fail-safe — will still perform if elastomer fails No metal to metal contact Resistant to oil, dirt, sand, moisture and grease More than 850,000 combinations of bore sizes Most types available from stock in 24 hours The Jaw Type couplings from Lovejoy are offered in the industry’s largest variety of stock bore/keyway combinations. These couplings require no lubrication and provide highly reliable service for light, medium, and heavy duty electrical motor and internal combustion power transmission applications. Applications include power transmission to industrial equipment such as pumps, gear boxes, compressors, blowers, mixers, and conveyors. Lovejoy’s Jaw Type couplings are available in 24 sizes from a minimum torque rating of 3.5 in–lbs (0.4 Nm) to a maximum torque rating of 170,004 in–lbs (19209 Nm) and a bore range of .125 inches (4.45mm) to 7 inches (178mm). Lovejoy’s standard bore program covers AGMA, SAE, and DIN bore/keyway and spline bore combinations. Lovejoy Jaw Type couplings generally consist of two hubs (available in sintered metal, aluminum, bronze, steel, stainless steel, and ductile iron), and an elastomer element, known as a spider or cushion (materials available include NBR SOX rubber, Urethane, Hytrel®, and Bronze).
  • Fail-safe — will still perform if elastomer fails
  • No metal to metal contact
  • Resistant to oil, dirt, sand, moisture and grease
  • More than 850,000 combinations of bore sizes
  • Most types available from stock in 24 hours

The Jaw Type couplings from Lovejoy are offered in the industry’s largest variety of stock bore/keyway combinations. These couplings require no lubrication and provide highly reliable service for light, medium, and heavy duty electrical motor and internal combustion power transmission applications.

Applications include power transmission to industrial equipment such as pumps, gear boxes, compressors, blowers, mixers, and conveyors. Lovejoy’s Jaw Type couplings are available in 24 sizes from a minimum torque rating of 3.5 in–lbs (0.4 Nm) to a maximum torque rating of 170,004 in–lbs (19209 Nm) and a bore range of .125 inches (4.45mm) to 7 inches (178mm). Lovejoy’s standard bore program covers AGMA, SAE, and DIN bore/keyway and spline bore combinations.

Lovejoy Jaw Type couplings generally consist of two hubs (available in sintered metal, aluminum, bronze, steel, stainless steel, and ductile iron), and an elastomer element, known as a spider or cushion (materials available include NBR SOX rubber, Urethane, Hytrel®, and Bronze).

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name Jaw Type Couplings
Coupling Type Tire; Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087207 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.33 inch (110 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details