Lovejoy, Inc. S-Flex Couplings

Description
Easy to Install Maintenance Free No Lubrication Dampens Vibration and Controls Shock Torsionally Soft Double Engagement The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from Lovejoy offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements.
Description
Easy to Install Maintenance Free No Lubrication Dampens Vibration and Controls Shock Torsionally Soft Double Engagement The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from Lovejoy offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements.

Suppliers

Company
Product
Description
Supplier Links
S-Flex Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
S-Flex Couplings
S-Flex Couplings
Easy to Install Maintenance Free No Lubrication Dampens Vibration and Controls Shock Torsionally Soft Double Engagement The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads. The S–Flex coupling from Lovejoy offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements.
  • Easy to Install
  • Maintenance Free
  • No Lubrication
  • Dampens Vibration and Controls Shock
  • Torsionally Soft
  • Double Engagement

The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications.

The S–Flex coupling design is comprised of three parts. Two flanges with internal teeth engage an elastomeric flexible sleeve with external teeth. Each flange is attached to the respective shaft of the driver and driven and torque is transmitted across the flanges through the sleeve. Misalignment and torsional shock loads are absorbed by shear deflection in the sleeve. The shear characteristic of the S–Flex coupling is very well suited to absorb impact loads.

The S–Flex coupling from Lovejoy offers combinations of flanges and sleeves which can be assembled to suit your specific application. Thirteen sizes are available with torque capabilities that range from 60 in-lbs (6.78 Nm) to 72,480 in-lbs (8189 Nm). The S–Flex flanges are offered in five models which are made from zinc die cast or cast iron. Sleeves are available in EPDM rubber, Neoprene, or Hytrel® to address a wide variety of application requirements.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name S-Flex Couplings
Coupling Type Tire; Torsionally Flexible Coupling
Rated Torque 60 to 72480 In-lbs (69.18 to 83574 kg-cm)
Units English Design
Bore Diameter 0.3800 to 5.5 inch (9.65 to 140 mm)
Coupling Diameter 2.06 to 4 inch (52.37 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details