Lovejoy, Inc. High Performance Gear Couplings

Description
Dynamically balanced Fasteners are weigh balanced Body fitted bolts in reamed holes Precision manufactured close tolerances Custom design assistance Available in sizes from 1 through 30 depending on model Lovejoy High Speed and Engineered Special Gear Couplings satisfy a specific engineering need for custom coupling designs that require additional engineering. While standard components do exist, the unique requirements of individual applications will customize a coupling design. (For stock gear couplings, please see our Gear Couplings product page.) High Speed - The Lovejoy / Sier-Bath F Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test stands, etc. High speed couplings are dynamically balanced as assemblies and match marked. Fasteners are weigh balanced in sets. Major diameter fit gear teeth, precision machined tolerances, and high quality components help to reduce the potential unbalance in the coupling assembly. Engineered - Many of the components are standardized, but the special requirements of certain applications will customize each design. These couplings require specific customer input to properly design the coupling to suit the application.
Description
Dynamically balanced Fasteners are weigh balanced Body fitted bolts in reamed holes Precision manufactured close tolerances Custom design assistance Available in sizes from 1 through 30 depending on model Lovejoy High Speed and Engineered Special Gear Couplings satisfy a specific engineering need for custom coupling designs that require additional engineering. While standard components do exist, the unique requirements of individual applications will customize a coupling design. (For stock gear couplings, please see our Gear Couplings product page.) High Speed - The Lovejoy / Sier-Bath F Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test stands, etc. High speed couplings are dynamically balanced as assemblies and match marked. Fasteners are weigh balanced in sets. Major diameter fit gear teeth, precision machined tolerances, and high quality components help to reduce the potential unbalance in the coupling assembly. Engineered - Many of the components are standardized, but the special requirements of certain applications will customize each design. These couplings require specific customer input to properly design the coupling to suit the application.

Suppliers

Company
Product
Description
Supplier Links
High Performance Gear Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
High Performance Gear Couplings
High Performance Gear Couplings
Dynamically balanced Fasteners are weigh balanced Body fitted bolts in reamed holes Precision manufactured close tolerances Custom design assistance Available in sizes from 1 through 30 depending on model Lovejoy High Speed and Engineered Special Gear Couplings satisfy a specific engineering need for custom coupling designs that require additional engineering. While standard components do exist, the unique requirements of individual applications will customize a coupling design. (For stock gear couplings, please see our Gear Couplings product page.) High Speed - The Lovejoy / Sier-Bath F Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test stands, etc. High speed couplings are dynamically balanced as assemblies and match marked. Fasteners are weigh balanced in sets. Major diameter fit gear teeth, precision machined tolerances, and high quality components help to reduce the potential unbalance in the coupling assembly. Engineered - Many of the components are standardized, but the special requirements of certain applications will customize each design. These couplings require specific customer input to properly design the coupling to suit the application.
  • Dynamically balanced
  • Fasteners are weigh balanced
  • Body fitted bolts in reamed holes
  • Precision manufactured close tolerances
  • Custom design assistance
  • Available in sizes from 1 through 30 depending on model

Lovejoy High Speed and Engineered Special Gear Couplings satisfy a specific engineering need for custom coupling designs that require additional engineering. While standard components do exist, the unique requirements of individual applications will customize a coupling design. (For stock gear couplings, please see our Gear Couplings product page.)

High Speed - The Lovejoy / Sier-Bath F Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test stands, etc. High speed couplings are dynamically balanced as assemblies and match marked. Fasteners are weigh balanced in sets. Major diameter fit gear teeth, precision machined tolerances, and high quality components help to reduce the potential unbalance in the coupling assembly.

Engineered - Many of the components are standardized, but the special requirements of certain applications will customize each design. These couplings require specific customer input to properly design the coupling to suit the application.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name High Performance Gear Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 7600 to 1.01E6 In-lbs (8763 to 1.16E6 kg-cm)
Rated Speed 3100 to 14200 rpm
Torsional Stiffness 309 to 570414 in-lb/deg (582 to 1.07E6 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Couplings - 132146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details