Lovejoy, Inc. Grid Couplings

Description
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment Quick installation and easy maintenance reduces labor and downtime costs Fully interchangeable with industry standards Versatile stock; metric and imperial size cover fasteners available High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. The Lovejoy Grid coupling reduces vibration by as much as 30%, and cushions shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Lovejoy’s Grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Top Quality Manufacturing – Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost.
Description
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment Quick installation and easy maintenance reduces labor and downtime costs Fully interchangeable with industry standards Versatile stock; metric and imperial size cover fasteners available High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. The Lovejoy Grid coupling reduces vibration by as much as 30%, and cushions shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Lovejoy’s Grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Top Quality Manufacturing – Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost.

Suppliers

Company
Product
Description
Supplier Links
Grid Couplings -  - Lovejoy, Inc.
Downers Grove, IL, USA
Grid Couplings
Grid Couplings
Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment Quick installation and easy maintenance reduces labor and downtime costs Fully interchangeable with industry standards Versatile stock; metric and imperial size cover fasteners available High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life. The Lovejoy Grid coupling reduces vibration by as much as 30%, and cushions shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance. Lovejoy’s Grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost. Top Quality Manufacturing – Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression. Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost.
  • Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment
  • Quick installation and easy maintenance reduces labor and downtime costs
  • Fully interchangeable with industry standards
  • Versatile stock; metric and imperial size cover fasteners available
  • High tensile, shot-peened alloy steel grids and precision machined hubs ensure superior performance and long life.

The Lovejoy Grid coupling reduces vibration by as much as 30%, and cushions shock loads to safeguard your driving and driven equipment. The flexible nature of the spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid.

Therefore, as the load increases, more of the tooth comes into contact with the grid, thus supplying superior protection and supreme performance.
Lovejoy’s Grid couplings are designed for versatility. Common hubs and grids are used within a given size range for both horizontal and vertical split cover models. Grid installation and replacement is a “snap” at only a fraction of the complete coupling cost.

Top Quality Manufacturing – Made from high tensile alloy steel, the grid spring is carefully formed to shape, then hardened and tempered under controlled conditions. Next, the grids are shot-peened, compressing the surface molecules and leaving a residually stressed surface. This process creates a stronger surface in compression.

Any load applied on the coupling in operation must first surmount the compressive forces created by peening before the tensile stress reaches the grid. This provides a dramatic increase in rating over other coupling types, increases reserve strength for longer life and may permit selection of a smaller coupling, thus reducing cost.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Flexible Couplings
Product Name Grid Couplings
Coupling Type Steel Grid
Rated Torque 460 to 1.65E6 In-lbs (530 to 1.90E6 kg-cm)
Rated Speed 900 to 6000 rpm
Units English Design
Bore Diameter 0.5000 to 13 inch (12.7 to 330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Coupling Flectors - 2032434 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details