Boston Gear Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Overview At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal... | |
| Overview Boston Gear offers seven types of couplings that permit accurate linkage of in-line system components for the transmission of motion and power. They include: three-jaw insert and three-jaw spider... | |
| Overview Boston Gear sleeve-type couplings consist of two splined hubs with a mating intermediate sleeve of molded neoprene. Because of this construction, the coupling is capable of normal operation with... | |
| Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately... | |
| Overview Boston Gear's FA series of multi-jaw couplings are designed for use in light duty applications. These couplings do not require lubrication and require only 5/32" to 9/32" movement to... | |
| Overview Boston Gear's shear couplings are compact, one-piece flexible couplings constructed of two metal hubs joined by a permanently bonded elastomer. These couplings reduce the adverse effects of the transient... | |
| Size FC15 Coupling Insert; Rubber |