Boston Gear FA Multi Jaw Couplings

Description
Overview Boston Gear's FA series of multi-jaw couplings are designed for use in light duty applications. These couplings do not require lubrication and require only 5/32" to 9/32" movement to disengage the two halves. Features and Benefits Because no lubrication is required, these couplings are easy to maintain and offer smoother operation. They are ideal for light duty applications. 3/16" to 1/2" bores accommodate a variety of designs. Maximum misalignment is .002 lateral and 2° angular. Sample Applications Light applications Agricultural Small gear boxes
Description
Overview Boston Gear's FA series of multi-jaw couplings are designed for use in light duty applications. These couplings do not require lubrication and require only 5/32" to 9/32" movement to disengage the two halves. Features and Benefits Because no lubrication is required, these couplings are easy to maintain and offer smoother operation. They are ideal for light duty applications. 3/16" to 1/2" bores accommodate a variety of designs. Maximum misalignment is .002 lateral and 2° angular. Sample Applications Light applications Agricultural Small gear boxes

Suppliers

Company
Product
Description
Supplier Links
FA Multi Jaw Couplings -  - Boston Gear
Quincy, MA, USA
FA Multi Jaw Couplings
FA Multi Jaw Couplings
Overview Boston Gear's FA series of multi-jaw couplings are designed for use in light duty applications. These couplings do not require lubrication and require only 5/32" to 9/32" movement to disengage the two halves. Features and Benefits Because no lubrication is required, these couplings are easy to maintain and offer smoother operation. They are ideal for light duty applications. 3/16" to 1/2" bores accommodate a variety of designs. Maximum misalignment is .002 lateral and 2° angular. Sample Applications Light applications Agricultural Small gear boxes

Overview

Boston Gear's FA series of multi-jaw couplings are designed for use in light duty applications. These couplings do not require lubrication and require only 5/32" to 9/32" movement to disengage the two halves.

Features and Benefits

  • Because no lubrication is required, these couplings are easy to maintain and offer smoother operation.
  • They are ideal for light duty applications.
  • 3/16" to 1/2" bores accommodate a variety of designs.
  • Maximum misalignment is .002 lateral and 2° angular.

Sample Applications

  • Light applications
  • Agricultural
  • Small gear boxes
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Flexible Couplings
Product Name FA Multi Jaw Couplings
Coupling Type Gear / Multi-Jaw
Units English Design
Bore Diameter 0.1875 to 0.5000 inch (4.76 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details