Boston Gear Datasheets for Bevel and Miter Gears
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
Bevel and Miter Gears: Learn more
| Product Name | Notes |
|---|---|
| Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are... |