Boston Gear BF Spider Jaw Couplings

Description
Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical alternative to the FC Series for light duty applications. Features and Benefits BF spider jaw couplings are an economical alternative to the FC series. They are ideal for light to medium duty applications. Complete with keyway and setscrew, they are easy to install. Bore sizes from 3/8" to 1-1/4" provide the necessary versatility. Lightweight powdered metal. The BF Series accommodates misalignment of up to 1 1/2° angular and .002 lateral. Sample Applications Small gearboxes Office machines Medical equipment Packaging equipment Material handling equipment
Description
Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical alternative to the FC Series for light duty applications. Features and Benefits BF spider jaw couplings are an economical alternative to the FC series. They are ideal for light to medium duty applications. Complete with keyway and setscrew, they are easy to install. Bore sizes from 3/8" to 1-1/4" provide the necessary versatility. Lightweight powdered metal. The BF Series accommodates misalignment of up to 1 1/2° angular and .002 lateral. Sample Applications Small gearboxes Office machines Medical equipment Packaging equipment Material handling equipment

Suppliers

Company
Product
Description
Supplier Links
BF Spider Jaw Couplings -  - Boston Gear
Quincy, MA, USA
BF Spider Jaw Couplings
BF Spider Jaw Couplings
Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical alternative to the FC Series for light duty applications. Features and Benefits BF spider jaw couplings are an economical alternative to the FC series. They are ideal for light to medium duty applications. Complete with keyway and setscrew, they are easy to install. Bore sizes from 3/8" to 1-1/4" provide the necessary versatility. Lightweight powdered metal. The BF Series accommodates misalignment of up to 1 1/2° angular and .002 lateral. Sample Applications Small gearboxes Office machines Medical equipment Packaging equipment Material handling equipment

Overview

Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical alternative to the FC Series for light duty applications.

Features and Benefits

  • BF spider jaw couplings are an economical alternative to the FC series.
  • They are ideal for light to medium duty applications.
  • Complete with keyway and setscrew, they are easy to install.
  • Bore sizes from 3/8" to 1-1/4" provide the necessary versatility.
  • Lightweight powdered metal.
  • The BF Series accommodates misalignment of up to 1 1/2° angular and .002 lateral.

Sample Applications

  • Small gearboxes
  • Office machines
  • Medical equipment
  • Packaging equipment
  • Material handling equipment
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Flexible Couplings
Product Name BF Spider Jaw Couplings
Coupling Type Spider
Rated Torque 28 to 300 In-lbs (32.29 to 346 kg-cm)
Rated Speed 100 to 3450 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details