Boston Gear FC Jaw Couplings

Description
Overview At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal jaws - or hubs - and an insert, this style of coupling is suited for high-torque and shock loads, does not require lubrication, and is not affected by oil, grease, dirt, or moisture. The allowable torque for the FC series of couplings is determined by the insert material. These inserts are the wearing member of the coupling and can be easily replaced with minimal effort. Features and Benefits Alloy steel hubs make these FC couplings extremely durable. Three types of inserts accommodate a variety of needs: Oil-impregnated bronze Rubber Polyurethane For your maintenance convenience all coupling halves are stocked with finished bores, keywayed and setscrewed; or solid bores to be machined to your specifications. 3/8" to 2-1/8" bores meet diverse design needs. Solid hubs are available to satisfy special requirements. Sample Applications Printing equipment Machine tools Business machines Pumps Material handling equipment
Description
Overview At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal jaws - or hubs - and an insert, this style of coupling is suited for high-torque and shock loads, does not require lubrication, and is not affected by oil, grease, dirt, or moisture. The allowable torque for the FC series of couplings is determined by the insert material. These inserts are the wearing member of the coupling and can be easily replaced with minimal effort. Features and Benefits Alloy steel hubs make these FC couplings extremely durable. Three types of inserts accommodate a variety of needs: Oil-impregnated bronze Rubber Polyurethane For your maintenance convenience all coupling halves are stocked with finished bores, keywayed and setscrewed; or solid bores to be machined to your specifications. 3/8" to 2-1/8" bores meet diverse design needs. Solid hubs are available to satisfy special requirements. Sample Applications Printing equipment Machine tools Business machines Pumps Material handling equipment

Suppliers

Company
Product
Description
Supplier Links
FC Jaw Couplings -  - Boston Gear
Quincy, MA, USA
FC Jaw Couplings
FC Jaw Couplings
Overview At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal jaws - or hubs - and an insert, this style of coupling is suited for high-torque and shock loads, does not require lubrication, and is not affected by oil, grease, dirt, or moisture. The allowable torque for the FC series of couplings is determined by the insert material. These inserts are the wearing member of the coupling and can be easily replaced with minimal effort. Features and Benefits Alloy steel hubs make these FC couplings extremely durable. Three types of inserts accommodate a variety of needs: Oil-impregnated bronze Rubber Polyurethane For your maintenance convenience all coupling halves are stocked with finished bores, keywayed and setscrewed; or solid bores to be machined to your specifications. 3/8" to 2-1/8" bores meet diverse design needs. Solid hubs are available to satisfy special requirements. Sample Applications Printing equipment Machine tools Business machines Pumps Material handling equipment

Overview

At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal jaws - or hubs - and an insert, this style of coupling is suited for high-torque and shock loads, does not require lubrication, and is not affected by oil, grease, dirt, or moisture.

The allowable torque for the FC series of couplings is determined by the insert material. These inserts are the wearing member of the coupling and can be easily replaced with minimal effort.

Features and Benefits

  • Alloy steel hubs make these FC couplings extremely durable.
  • Three types of inserts accommodate a variety of needs:
    • Oil-impregnated bronze
    • Rubber
    • Polyurethane
  • For your maintenance convenience all coupling halves are stocked with finished bores, keywayed and setscrewed; or solid bores to be machined to your specifications.
  • 3/8" to 2-1/8" bores meet diverse design needs.
  • Solid hubs are available to satisfy special requirements.

Sample Applications

  • Printing equipment
  • Machine tools
  • Business machines
  • Pumps
  • Material handling equipment
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Flexible Couplings
Product Name FC Jaw Couplings
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details