Boston Gear Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| Overview Boston Gear's BOS-trong® universal joint comes in two sizes and is composed of two yokes and a center kit which may be purchased assembled or as separate yoke and... | |
| Overview Boston Gear's precision-machined J and JS Series universal joints, commonly referred to as "pin and block" type, are designed for connecting shafts at angles up to 30° for speeds... |