Amp-Line Corp. AC Constant Voltage Source AL-750-CV/S

Description
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.
Datasheet
Description
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Constant Voltage Source - AL-750-CV/S - Amp-Line Corp.
West Nyack, NY, USA
AC Constant Voltage Source
AL-750-CV/S
AC Constant Voltage Source AL-750-CV/S
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 750 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Supplies
Product Number AL-750-CV/S
Product Name AC Constant Voltage Source
Type Programmable Power Supply; Plasma Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Magnetic, Testing Equipment
Features Adjustable Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details