Amp-Line Corp. AC Constant Current Sources AL-100-CR-L/S

Description
Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 50 V compliance voltage; 0-10 A @ 10 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
Datasheet
Description
Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 50 V compliance voltage; 0-10 A @ 10 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Constant Current Sources - AL-100-CR-L/S - Amp-Line Corp.
West Nyack, NY, USA
AC Constant Current Sources
AL-100-CR-L/S
AC Constant Current Sources AL-100-CR-L/S
Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 50 V compliance voltage; 0-10 A @ 10 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.

Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 50 V compliance voltage; 0-10 A @ 10 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Supplies
Product Number AL-100-CR-L/S
Product Name AC Constant Current Sources
Type Current Source; AC Power Source; Programmable Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
Operating Temperature -7 to 60 C (20 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details