Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Datasheets for Programmable Power Supplies
Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load... | |
| AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to... | |
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... | |
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... |