Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Datasheets for AC Power Sources
AC power sources provide alternating power and typically have adjustable output values for the testing of component response at various voltages, current and frequency levels.
AC Power Sources: Learn more
| Product Name | Notes |
|---|---|
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... | |
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... | |
| Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer... | |
| The Model 5900 is a high general purpose audio generator. The circuit consists of a low distortion oscillator, a drive amplifier, and a bipolar FET class AB1 power amplifier with... |