Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz... |