Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Standard Plug-in Oscillator Features Output Frequency Specifications 20Hz to 20KHz adjustable Resolution: 0.1 Hz steps TH Dist: 1% Freq. Accuracy: 0.01% of setting 4-1/2 digit frequency display | |
| Standard Plug-in Oscillator Features Output Frequency Specifications 20Hz to 20KHz adjustable Resolution: 0.1 Hz steps TH Dist: 1% Freq. Accuracy: 0.01% of setting Thumbwheel Selection: 6 digits. | |
| Standard Plug-in Oscillator Features Output Frequency Specifications Fixed two fixed frequencies Freq. Accuracy: 0.1% of setting TH Dist: 0.35% User can specified frequencies | |
| Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 50Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35% | |
| Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 60Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35% | |
| Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 400Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35% | |
| This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase,... |