Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load... | |
| AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to... | |
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... | |
| AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection:... | |
| For three phase models with less or equal to 750 watts output power, stand-alone units are available. Please refer to Frequency Converter Category for detail information. For three phase set-ups... | |
| Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer... | |
| The Model 5900 is a high general purpose audio generator. The circuit consists of a low distortion oscillator, a drive amplifier, and a bipolar FET class AB1 power amplifier with... |